Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.90
|
198
in stock
|
Buy Now | |
Newark Electronics
from US$19.17
|
198
in stock
|
Buy Now | |
Rapid Electronics
from US$14.30
|
198
in stock
|
Buy Now | |
Chip One Stop
from US$15.80
|
198
in stock
|
Buy Now | |
Farnell
from US$16.95
|
159
in stock
|
Buy Now | |
Avnet America
from US$13.20
|
-
|
Buy Now | |
Boersig
from US$14.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Positions | 50 |
Preloaded | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Thickness | .76µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
PCB Thickness (Recommended) | .062 – .125in, 1.57 – 3.18mm |
Housing Material | Polyester |
Housing Color | Black |
Centerline (Pitch) | 2.16mm, .085in |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Panel Attachment Style | Rear Mount |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | 3.3mm |
Mating Connector Lock | Without |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 30 |
Profile | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Orientation | Standard |
Grounded | No |
Row-to-Row Spacing | .085 |
Connector Style | Receptacle |
Product Type | Connector |
Sealable | No |
Shielded | No |
Connector System | Cable-to-Board |
Termination Post Length | 4.58mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers & Wire Housings Rcpt 24P Vert Pcb |Amp Te Connectivity 553443-2 | Newark Electronics |
Headers&Wire Housings RCPT 24P VERT PCB | Rapid Electronics |
TE Connectivity ASSY RCPT ACTION PIN CHAMP-LOK Telecom and Datacom Connector 24 Contact(s) Female Straight Solder Terminal %234-40 Receptacle | Distrelec |
CONNECTOR, I/O, RCPT, 50POS, TH | Farnell |
Conn IEEE 488 RCP 24 POS 2.16mm Solder ST Thru-Hole 24 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CHAMP-LOK Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Connector Type | I/O |
Contact Termination Type | Through Hole |
Product Range | CHAMP-LOK Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 553443-2?
Additional datasheets, footprints and schematics for 553443-2 are listed on our Part Details page. You can also find images and similar parts to 553443-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 553443-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 553443-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 553443-2 fall under?
The 553443-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 553443-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 553443-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 553443-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 553443-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 553443-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 553443-2 often in real-time on the comparison pages.
What if I can't find stock of 553443-2?
You can fill out our help required form which you can use to request a quote for 553443-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.