Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
650-1164-01,
1082710, A26410-000, PER-0-0554753-1 |
Prices starting from US$4.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.28
|
No stock
|
Buy Now | |
Chip One Stop
from US$7.92
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$6.55
|
-
|
Buy Now | |
Avnet America
from US$5.68
|
-
|
Buy Now | |
RS Americas
from US$9.35
|
-
|
Buy Now | |
Boersig
from US$4.99
|
-
|
Buy Now | |
TE Store
from US$11.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 50 |
Preloaded | Yes |
Number of Rows | 2 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | 1.57 – 3.18mm, .062 – .125in |
Centerline (Pitch) | 2.16mm, .085in |
Housing Color | Black |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount |
Panel Attachment Style | Rear Mount |
Mating Connector Lock | Without |
Mounting Hole Diameter | 3.3mm |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Circuit Application | Signal |
Comment | Contains self retained terminals., Tapped Holes |
Packaging Quantity | 20 |
Packaging Method | Tray |
Connector System | Cable-to-Board |
Product Type | Connector |
Profile | Standard |
Grounded | No |
Orientation | Standard |
Sealable | No |
Shielded | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .085 |
Termination Post Length | .18in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Rcpt Assy, 50 Posn, Action Pin Rohs Compliant: Yes |Amp Te Connectivity 554753-1 | Newark Electronics |
Conn IEEE 488 RCP 50 POS 2.16mm Press Fit ST Thru-Hole 50 Terminal 1 Port | Avnet America |
RCPT ASSY, 50 POSN, ACTION PIN, PCB D-Sub Connectors | TE Connectivity 554753-1 | RS Americas |
Special Order: RCPT ASSY, 50 POSN, ACTION PIN Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Receptacle Cable-to-Board 50 2.16 mm | D-Sub Receptacle Assembly: Vertical & Action Pin & 2.16Mm | Part Number: 554753-1 | Internal Number: 554753-1 | Alias Number: 1082710 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 554753-1?
Additional datasheets, footprints and schematics for 554753-1 are listed on our Part Details page. You can also find images and similar parts to 554753-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 554753-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 554753-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 554753-1 fall under?
The 554753-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 554753-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 554753-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 554753-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 554753-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 554753-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 554753-1 often in real-time on the comparison pages.
What if I can't find stock of 554753-1?
You can fill out our help required form which you can use to request a quote for 554753-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.