Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-553443-4,
1404881, F92277-000 |
Prices starting from US$6.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.32
|
1,055
in stock
|
Buy Now | |
Newark Electronics
from US$9.40
|
1,055
in stock
|
Buy Now | |
element14
from US$8.07
|
1,055
in stock
|
Buy Now | |
TE Store
from US$8.81
|
35
in stock
|
Buy Now | |
Heilind Electronics
from US$8.18
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.18
|
5
in stock
|
Buy Now | |
Future Electronics
from US$6.91
|
-
|
Buy Now | |
Avnet America
from US$6.37
|
-
|
Buy Now | |
RS Americas
from US$10.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Positions | 50 |
Preloaded | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Thickness | .76µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
PCB Thickness (Recommended) | .062 – .125in, 1.57 – 3.18mm |
Housing Material | Polyester |
Housing Color | Black |
Centerline (Pitch) | 2.16mm, .085in |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Panel Attachment Style | Rear Mount |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | 3.3mm |
Mating Connector Lock | Without |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Quantity | 20 |
Packaging Method | Tray |
Profile | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Orientation | Standard |
Grounded | No |
Row-to-Row Spacing | .085 |
Connector Style | Receptacle |
Product Type | Connector |
Sealable | No |
Shielded | No |
Connector System | Cable-to-Board |
Termination Post Length | 4.58mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Mini D Ribbon Connector, Receptacle 50 Position Press Fit | Newark Electronics |
MINI D RIBBON CONNECTOR, RECEPTACLE 50 POSITION PRESS FIT | element14 |
ASSY RCPT,ACTION PIN,CHAMP-LOK Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Receptacle Cable-to-Board 50 2.16 mm | D-Sub Receptacle Assembly: Vertical & Action Pin & 2.16Mm | Part Number: 553443-4 | Internal Number: 553443-4 | Alias Number: 1404881 | TE Connectivity | TE Store |
ASSY RCPTACTION PINCHAMP-LOK | Heilind Electronics |
50 Position Dual Row Straight Receptacle Press Fit PCB Connector | Future Electronics |
Conn IEEE 488 RCP 50 POS 2.16mm Press Fit ST Thru-Hole 50 Terminal 1 Port | Avnet America |
ASSY RCPT, ACTION PIN, CHAMP-LOK, PCB D-Sub Connectors | TE Connectivity 553443-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | Champ 0.085 Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Connector Type | Micro D |
Contact Termination Type | Press Fit |
Product Range | Champ 0.085 Series |
Connector Mounting | PCB Mount |
Where can I find additional details, specifications and documents for a 553443-4?
Additional datasheets, footprints and schematics for 553443-4 are listed on our Part Details page. You can also find images and similar parts to 553443-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 553443-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 553443-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 553443-4 fall under?
The 553443-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 553443-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 553443-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 553443-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 553443-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Heilind Electronics have stock available or on a lead time for 553443-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 553443-4 often in real-time on the comparison pages.
What if I can't find stock of 553443-4?
You can fill out our help required form which you can use to request a quote for 553443-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.