Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1104865,
4-27051-1210 |
Prices starting from US$7.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.44
|
115
in stock
|
Buy Now | |
TE Store
from US$10.04
|
459
in stock
|
Buy Now | |
Newark Electronics
from US$8.52
|
115
in stock
|
Buy Now | |
Rapid Electronics
from US$8.22
|
115
in stock
|
Buy Now | |
Chip One Stop
from US$7.93
|
115
in stock
|
Buy Now | |
Farnell
from US$8.73
|
95
in stock
|
Buy Now | |
Avnet America
from US$7.54
|
-
|
Buy Now | |
RS Americas
from US$10.59
|
-
|
Buy Now | |
Boersig
from US$8.47
|
-
|
Buy Now |
Number of Positions | 64 |
---|---|
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Current Rating (Max) | 3.5A |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Base Material | Copper Alloy |
Stranded Wire Size | .33mm², 22AWG |
Insulation Diameter (Max) | .045in, 1.14mm |
Solid Wire Size | .65mm² |
Centerline (Pitch) | 2.16mm, .085in |
Housing Material | Thermoplastic |
Housing Color | Black |
Housing Color Dot Designation | Green |
Mating Connector Lock Type | Screwlocks |
Flange Thickness | Thick |
Mating Connector Lock | With |
Screw & Hole Thread Size | 4-40 UNC 2B |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 100 |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Connector & Contact Terminates To | Wire & Cable |
Profile | Standard |
Connector System | Cable-to-Cable |
Product Category | Connectors |
Shielded | No |
Connector Classification | IDC |
Sealable | No |
Slot Type Letter Code | C |
Connector Style | Receptacle |
Product Type | Connector |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
ASSY, RCPT, 64 POS, C SLOT Connector & Housing Type: Receptacle Solid Wire Size: .65 mm² Stranded Wire Size: .33 mm² Stranded Wire Size: 22 AWG Shielded: No Receptacle .65 mm² .33 mm² 22 AWG | Idc D-Sub: Receptacle Assembly & Signal & 2.16 Mm | Part Number: 552307-1 | Internal Number: 552307-1 | Alias Number: 1104865 | TE Connectivity | TE Store |
D-Sub Standard Conn Recpt 64P Bail Lock 22Awg |Amp Te Connectivity 552307-1 | Newark Electronics |
D-Sub Standard Conn RECPT 64P BAIL LOCK 22AWG | Rapid Electronics |
TE Connectivity ASSY RCPT 64 POS C SLOT I/O Connectors RECPT 64P BAIL LOCK 22AWG solid/stranded | Distrelec |
I-O CONNECTORS | Farnell |
Conn IEEE 488 RCP 64 POS 2.16mm IDT RA Cable Mount 64 Terminal 1 Port Tray | Avnet America |
Conn, Rect, Industrial, Cable Socket,64 Cont, IDC, CHAMP-LOK Series,0.85" Pin-Spng | TE Connectivity 552307-1 | RS Americas |
Where can I find additional details, specifications and documents for a 552307-1?
Additional datasheets, footprints and schematics for 552307-1 are listed on our Part Details page. You can also find images and similar parts to 552307-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 552307-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 552307-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 552307-1 fall under?
The 552307-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 552307-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 552307-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 552307-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 552307-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 552307-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 552307-1 often in real-time on the comparison pages.
What if I can't find stock of 552307-1?
You can fill out our help required form which you can use to request a quote for 552307-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.