Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
500-060-3350,
4-27033-4075, 4-27051-1488 |
Prices starting from US$9.88
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.22
|
295
in stock
|
Buy Now | |
Heilind Electronics
from US$12.49
|
658
in stock
|
Buy Now | |
TE Store
from US$12.97
|
316
in stock
|
Buy Now | |
Newark Electronics
from US$11.29
|
295
in stock
|
Buy Now | |
Rapid Electronics
from US$9.96
|
295
in stock
|
Buy Now | |
Chip One Stop
from US$11.80
|
295
in stock
|
Buy Now | |
Farnell
from US$11.39
|
240
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.49
|
219
in stock
|
Buy Now | |
Future Electronics
from US$11.50
|
-
|
Buy Now | |
Avnet America
from US$9.88
|
-
|
Buy Now | |
RS Americas
from US$13.88
|
-
|
Buy Now | |
Boersig
from US$10.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 64 |
---|---|
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Current Rating (Max) | 3.5A |
Contact Base Material | Copper Alloy |
Stranded Wire Size | .33mm², 22AWG |
Solid Wire Size | .65mm² |
Insulation Diameter (Max) | 1.14mm, .045in |
Centerline (Pitch) | .085in, 2.16mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Housing Color Dot Designation | Green |
Mating Connector Lock Type | Screwlocks |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Flange Thickness | Thick |
Screw & Hole Thread Size | 4-40 UNC 2B |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Box & Tray, Package |
Profile | Standard |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Connector Classification | IDC |
Connector Style | Plug |
Product Type | Connector |
Connector System | Cable-to-Cable |
Shielded | No |
Slot Type Letter Code | C |
Product Category | Connectors |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
ASSY PLUG 64 POS C SLOT | Heilind Electronics |
ASSY, PLUG, 64 POS, C SLOT Connector & Housing Type: Plug Solid Wire Size: .65 mm² Stranded Wire Size: .33 mm² Stranded Wire Size: 22 AWG Shielded: No Plug .65 mm² .33 mm² 22 AWG | Idc D-Sub: Plug Assembly & Signal & Cable To Cable & 2.16 Mm | Part Number: 552303-1 | Internal Number: 552303-1 | Alias Number: 4-27033-4075 | TE Connectivity | TE Store |
D-Sub Standard Conn Plug 64P Screw Lock 22Awg |Amp Te Connectivity 552303-1 | Newark Electronics |
D-Sub Standard Conn PLUG 64P SCREW LOCK 22AWG | Rapid Electronics |
TE Connectivity - AMP IDC D-Sub ASSY PLUG 64 P C SLOT | Distrelec |
I-O CONNECTORS | Farnell |
Conn IEEE 488 PL 64 POS 2.16mm IDT RA Cable Mount 64 Terminal 1 Port Tray | Avnet America |
Conn, Rect, Industrial, Cable Plug,64 Cont, IDC, CHAMP-LOK Series,0.85" Pin-Spng | TE Connectivity 552303-1 | RS Americas |
Where can I find additional details, specifications and documents for a 552303-1?
Additional datasheets, footprints and schematics for 552303-1 are listed on our Part Details page. You can also find images and similar parts to 552303-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 552303-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 552303-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 552303-1 fall under?
The 552303-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 552303-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 552303-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 552303-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 552303-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 552303-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 552303-1 often in real-time on the comparison pages.
What if I can't find stock of 552303-1?
You can fill out our help required form which you can use to request a quote for 552303-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.