Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5500022012,
7-1194327-6 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Fluid Type | Brake Fluid, Aviation Fuel, Hydraulic Fluid, Water, Lubricating Oil |
---|---|
Shrink Ratio | 3:1 |
Flexibility | Semi-Rigid |
Color | Gray |
Material | Irradiated Modified Polyolefin |
Recovered Inside Diameter (Max) | 1.52mm, .06in |
Recovered Wall Thickness (Tolerance) | .31mm, .012in |
Cut Length | 1220mm, 48.031in |
Recovered Wall Thickness (Nominal) | .043in, 1.09mm |
Expanded Inside Diameter (Min) | .187in, 4.74mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Stick |
Applicable Region | Global |
Product Family | SCL |
Wall Type | Dual |
Resistant To | Fluids, Abrasion, Strain, Vibration, Mechanical Damage |
Operating Temperature Range | -55 – 110°C |
Flammability | Non-Flame-Retardant |
Shrink Temperature (Min) | 125°C |
Fluid Resistance | Moisture/Splash Protection/Spray Protection |
Recovery Temperature | 135°C |
Heat Shrink Tubing & Sleeves HS-TBG .187 3:1 GY PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 5500022012?
Additional datasheets, footprints and schematics for 5500022012 are listed on our Part Details page. You can also find images and similar parts to 5500022012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5500022012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5500022012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5500022012 fall under?
The 5500022012 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5500022012 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5500022012 you can contact the distributor directly for product support, shipping queries etc.
Is the 5500022012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5500022012 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 5500022012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5500022012 often in real-time on the comparison pages.
What if I can't find stock of 5500022012?
You can fill out our help required form which you can use to request a quote for 5500022012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.