Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
450
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
398
in stock
|
Buy Now | |
Schukat Electronic
from US$0.25
|
300
in stock
|
Buy Now | |
element14
from US$40.33
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$7.41
|
47
in stock
|
Buy Now | |
Farnell
from US$5.23
|
47
in stock
|
Buy Now | |
Rutronik
from US$0.29
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Carlton-Bates
from US$0.27
|
-
|
Buy Now | |
Sager
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Tip / Nozzle Width | 0.5mm |
---|---|
Tip / Nozzle Style | Conical |
For Use With | XS Soldering Iron |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
TIP, XS SOLDERING IRON, 0.5MM | element14 |
Soldering Iron Tip, Conical, 0.5 Mm Rohs Compliant: Na |Antex 55 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | AAA N |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | SMD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Holder |
Battery Size Code | AAA N |
Battery Terminals | SMD |
For Use With | AAA N |
No. of Cells | 1 |
AAA N CELL CLIP | RS |
Clip, Battery, AAA, N, Surface Mount, 0.010 in., Spring Steel, Nickel Plate | Keystone Electronics 55 | RS Americas |
Batt.-Clip AAA/N/A23 SMD | Schukat Electronic |
HOLDER AAA N SURFACE MOUNT | Rutronik |
Thick Annealed Spring Steel Nickel Plated AAA SMT Battery Clip | Future Electronics |
Battery Contact, Tin Nickel Plated Spring Steel Contact | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs AAA/N SM Battery CLIP | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | CINCH Barrier Terminal Blocks |
---|---|
Accessory Type | Terminal Strip, Lug |
Connector Mounting | Panel Mount |
Connector Type | Terminal Strip, Lug |
Pitch Spacing | 9.53mm |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 7V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | G-4 1/2 |
MSCP | 2 |
Average Bulb Life | 500h |
Power Rating | 2.87W |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 7V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | G-4 1/2 |
MSCP | 2 |
Average Bulb Life | 500h |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 55?
Additional datasheets, footprints and schematics for 55 are listed on our Part Details page. You can also find images and similar parts to 55 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55 fall under?
The 55 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to 55 when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55 you can contact the distributor directly for product support, shipping queries etc.
Is the 55 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55 have stock available?
Authorised distributors including RS, RS Americas, Schukat Electronic, element14 and Newark Electronics have stock available or on a lead time for 55.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55 often in real-time on the comparison pages.
What if I can't find stock of 55?
You can fill out our help required form which you can use to request a quote for 55 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.