Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.46
|
No stock
|
Buy Now | |
TE Store
from US$6.63
|
335
in stock
|
Buy Now | |
Newark Electronics
from US$5.89
|
266
in stock
|
Buy Now | |
Rapid Electronics
from US$8.40
|
266
in stock
|
Buy Now | |
Chip One Stop
from US$4.66
|
266
in stock
|
Buy Now | |
Distrelec
from US$6.50
|
266
in stock
|
Buy Now | |
Future Electronics
from US$4.66
|
-
|
Buy Now | |
Avnet America
from US$4.67
|
-
|
Buy Now | |
RS Americas
from US$7.70
|
-
|
Buy Now | |
element14
from US$8.12
|
-
|
Buy Now | |
Boersig
from US$4.96
|
-
|
Buy Now | |
Farnell
from US$6.06
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
PCB Mount Orientation | Vertical |
Ejection Latches | With |
Number of Positions | 24 |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Tin |
Contact Design | Square Post |
Contact Base Material | Phosphor Bronze |
Connector Height | 13.94mm, .548in |
Row-to-Row Spacing | .1in, 2.54mm |
Shrouded End Dimension | 3.81mm, .15in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Length | 49.78mm, 1.96in |
コネクタの高さ | 13.94mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Glass Filled Nylon/Polyester |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Center, Dual Polarizing Bar |
PCB Mount Retention | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
Polarization | With |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
実装方法 | Tray |
Packaging Quantity | 18 |
Packaging Method | Tray |
Connector Type | Header |
Latch Type | Long |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | Standard |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
A/L UNIV HDR 24P VERT LG LAT Connector System: Wire-to-Board Number of Positions: 24 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 24 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 5499206-5 | Internal Number: 5499206-5 | TE Connectivity | TE Store |
24 Pos Hdr 30Au W/Long Latches |Amp Te Connectivity 5499206-5 | Newark Electronics |
24 POS HDR 30AU W/LONG LATCHES | Rapid Electronics |
TE Connectivity - AMP Cable Conn A/L UNIV HDR 24P VERT LG LAT | Distrelec |
WIRE BOARDHEADER 24POS 2.54MM | RS |
Conn Ejector Header HDR 24 POS 2.54mm Solder ST Thru-Hole | Avnet America |
A/L UNIV HDR 24P VERT LG LAT, Ribbon Cable Connectors | TE Connectivity 5499206-5 | RS Americas |
WIRE-BOARD CONNECTOR, HEADER, 24 POSITION, 2.54MM | element14 |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 24Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5499206-5?
Additional datasheets, footprints and schematics for 5499206-5 are listed on our Part Details page. You can also find images and similar parts to 5499206-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5499206-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5499206-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5499206-5 fall under?
The 5499206-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5499206-5 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5499206-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5499206-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5499206-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5499206-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5499206-5 often in real-time on the comparison pages.
What if I can't find stock of 5499206-5?
You can fill out our help required form which you can use to request a quote for 5499206-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.