Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
156
in stock
|
Buy Now | |
Farnell
from US$0.27
|
21,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
19,713
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
19,713
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
19,713
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
19,713
in stock
|
Buy Now | |
TE Store
from US$0.36
|
7,083
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
1,912
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
382
in stock
|
Buy Now | |
Avnet America
-
|
11,500
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | Thermoplastic |
---|---|
Primary Product Color | Black |
Number of Positions | 24 |
Contact Base Material | Phosphor Bronze |
Contact Transmits (Typical) | Signal (Data) |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Product Height | .581in, 14.76mm |
Product Length | 35.31mm, 1.3902in |
Product Width | .2402in, 6.1mm |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL File Number | E28476 |
Comment | Receptacle Connector |
実装方法 | Bag/Box |
Packaging Quantity | 1 |
Packaging Method | Bag/Box |
Flat Flexible Cable Assessory Type | Strain Relief |
Product Type | Accessory |
Headers & Wire Housings Strain Relief 24Pos |Amp Te Connectivity 1-499252-0 | Newark Electronics |
Headers&Wire Housings STRAIN RELIEF 24POS | Rapid Electronics |
TE Connectivity - AMP Conn Accs 024 STRAIN RELIEF A-L RCPT | Distrelec |
024 STRAIN RELIEF A-L RCPT Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Thermoplastic Number of Positions: 24 Strain Relief Cover Black Thermoplastic 24 | Bus Connector: Strain Relief & Ata | Part Number: 1-499252-0 | Internal Number: 1-499252-0 | TE Connectivity | TE Store |
Connector Accessories 24 POS Receptacle Flat Cable Connector Strain Relief Thermoplastic Black | Avnet America |
Strain Relief, Cable Connector, 24, Thermoplastic, UL 94V-0, Black | TE Connectivity 1-499252-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | AMP-LATCH Ribbon Cable Connectors |
No. of Positions | 24Ways |
Strain Relief Material | Thermoplastic |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-499252-0?
Additional datasheets, footprints and schematics for 1-499252-0 are listed on our Part Details page. You can also find images and similar parts to 1-499252-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-499252-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-499252-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-499252-0 fall under?
The 1-499252-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-499252-0 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-499252-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-499252-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-499252-0 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-499252-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-499252-0 often in real-time on the comparison pages.
What if I can't find stock of 1-499252-0?
You can fill out our help required form which you can use to request a quote for 1-499252-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.