Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 609-2431 |
Primary Product Color | Blue |
---|---|
Primary Product Material | Glass-Filled Thermoplastic |
Number of Positions | 24 |
Product Length | 34.85mm |
UL Flammability Rating | UL 94V-0 |
Comment | Female Socket Connector |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Flat Flexible Cable Assessory Type | Strain Relief |
Headers & Wire Housings 609-2431 Fskt Idc S 24 Sr |Amp Te Connectivity 9-1437020-4 | Newark Electronics |
Connector Accessories 24 POS IDC Connector Female Strain Relief Straight Thermoplastic Blue | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 9-1437020-4?
Additional datasheets, footprints and schematics for 9-1437020-4 are listed on our Part Details page. You can also find images and similar parts to 9-1437020-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1437020-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1437020-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1437020-4 fall under?
The 9-1437020-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 9-1437020-4 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1437020-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1437020-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1437020-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 9-1437020-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1437020-4 often in real-time on the comparison pages.
What if I can't find stock of 9-1437020-4?
You can fill out our help required form which you can use to request a quote for 9-1437020-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.