Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 96 |
---|---|
Number of Columns | 32 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Vertical |
Number of Positions | 96 |
Rows Loaded | B, A, C |
Number of Rows | 3 |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 29.9212µin |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 99.9998 – 199.9996µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Socket |
Contact Cross Section | .02 x .02in, .51 x .51mm |
Connector Height | 11.5mm, .45195in |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 11.5mm |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
Mating Retention | With |
PCB Mount Retention | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Panel Mount Feature | With |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Make First / Break Last | No |
Shielded | No |
DIN Level | II |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Size | Standard |
Sealable | No |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .18in, 4.57mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
096 Enhncd Euro Recpt St Assy Rohs Compliant: No |Amp Te Connectivity 536155-5 | Newark Electronics |
Conn DIN 41612 F 96 POS Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 536155-5?
Additional datasheets, footprints and schematics for 536155-5 are listed on our Part Details page. You can also find images and similar parts to 536155-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 536155-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 536155-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 536155-5 fall under?
The 536155-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 536155-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 536155-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 536155-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 536155-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 536155-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 536155-5 often in real-time on the comparison pages.
What if I can't find stock of 536155-5?
You can fill out our help required form which you can use to request a quote for 536155-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.