Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Copper |
---|---|
Stripe Color | Red |
Insulation Support Sleeve Material | Copper |
Plating Material | Tin-Lead |
Insulation Sleeve Material | PVF2 |
Terminal & Splice Type | Splice |
Class | 2 |
Contact Plating Material | Tin-Lead |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Barrel Inside Diameter (Min) | 1.55mm, .061in |
Government Qualified | Yes |
Packaging Method | Tape Mounted |
Packaging Quantity | 2500 |
Product Type | Splice |
Insulated | Yes |
Serrated | Yes |
Splice Type | Butt Splice |
Sealable | No |
Spl Butt Pvf2 Pidg 22-16 | Newark Electronics |
Spl Butt Pvf2 PIDG, 22-16 | RS Americas |
Where can I find additional details, specifications and documents for a 53548-2?
Additional datasheets, footprints and schematics for 53548-2 are listed on our Part Details page. You can also find images and similar parts to 53548-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53548-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53548-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53548-2 fall under?
The 53548-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 53548-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53548-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53548-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53548-2 have stock available?
Authorised distributors including Conrad, Newark Electronics and RS Americas have stock available or on a lead time for 53548-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53548-2 often in real-time on the comparison pages.
What if I can't find stock of 53548-2?
You can fill out our help required form which you can use to request a quote for 53548-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.