Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.22
|
11,347
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
82,500
in stock
|
Buy Now | |
Powell Electronics
from US$0.22
|
39,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
19,250
in stock
|
Buy Now | |
TE Store
from US$0.46
|
15,116
in stock
|
Buy Now | |
element14
from US$0.19
|
11,347
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Farnell
from US$0.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Stripe Color | Red |
---|---|
Insulation Sleeve Color | Red |
Plating Material | Tin |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Wire Size | 22AWG, 509 – 3260CMA, .3 – 1.42mm² |
Tongue Thickness | .031in, .79mm |
Overall Length | .811in, 20.6mm |
Stud Diameter | 3.56mm, .14in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Voltage (Max) | 600V, 1000V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape & Reel |
Packaging Quantity | 5000 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Sealable | No |
Stud Size | M3.5, #6 |
Shape Description | SPADE-029 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
PG SP SPD 22-16COMM22-18MIL 6 | Heilind Electronics |
PG SP SPD 22-16COMM22-18MIL 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Spring Spade Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Part Number: 53240-2 | Internal Number: 53240-2 | TE Connectivity | TE Store |
Terminal, Spade/Fork, #6, Crimp, Red | Newark Electronics |
TERMINAL, SPADE/FORK, #6, CRIMP, RED | element14 |
Spring Spade Terminal 16-22AWG 20.6mm 5.94mm Tin Tape Mounted | Avnet America |
Pg Sp Spd 22-16Comm22-18Mil 6 | TE Connectivity 53240-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Vinyl |
Insulator Colour | Red |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 53240-2?
Additional datasheets, footprints and schematics for 53240-2 are listed on our Part Details page. You can also find images and similar parts to 53240-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53240-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53240-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53240-2 fall under?
The 53240-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53240-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53240-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53240-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53240-2 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, Heilind Electronics Asia, TE Store and Newark Electronics have stock available or on a lead time for 53240-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53240-2 often in real-time on the comparison pages.
What if I can't find stock of 53240-2?
You can fill out our help required form which you can use to request a quote for 53240-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.