Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
20,000
in stock
|
Buy Now | |
TE Store
from US$1.43
|
4,003
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Phosphor Bronze |
---|---|
Inspection Slot | No |
Stripe Color | Red |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Overall Length | .811in, 20.599mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22 – 16AWG |
Tongue Thickness | .84mm, .033in |
Stud Diameter | 2.84mm, .112in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Shape Description | SPADE-029 |
Barrel Type | Closed Barrel |
Stud Size | #4, M2.5 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
PG SP SPD 22-16COMM 22-18MIL 4 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #4 M2.5 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Part Number: 52947-1 | Internal Number: 52947-1 | TE Connectivity | TE Store |
Pg Sp Spd 22-16Comm 22-18Mil 4 Rohs Compliant: Yes |Amp Te Connectivity 52947-1 | Newark Electronics |
Spring Spade Terminal 16-22AWG 20.6mm 5.16mm Tin T/R | Avnet America |
Pg Sp Spd 22-16Comm 22-18Mil 4 | TE Connectivity 52947-1 | RS Americas |
Where can I find additional details, specifications and documents for a 52947-1?
Additional datasheets, footprints and schematics for 52947-1 are listed on our Part Details page. You can also find images and similar parts to 52947-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52947-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52947-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52947-1 fall under?
The 52947-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52947-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52947-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52947-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52947-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 52947-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52947-1 often in real-time on the comparison pages.
What if I can't find stock of 52947-1?
You can fill out our help required form which you can use to request a quote for 52947-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.