Prices starting from US$0.20
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.26 |
No stock
|
Buy Now | |
Newark Electronics | US$0.22 |
20,000
|
Buy Now | |
Avnet America | US$0.21 |
20,000
|
Buy Now | |
Heilind Electronics | US$0.23 |
14,981
|
Buy Now | |
TE Store | US$0.41 |
9,920
|
Buy Now | |
Heilind Electronics Asia | US$0.23 |
3,495
|
Buy Now | |
Future Electronics | US$0.20 |
-
|
Buy Now | |
RS Americas | US$1,422.17 |
-
|
Buy Now | |
element14 | US$0.38 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Phosphor Bronze, Tin |
---|---|
Stripe Color | Red |
Inspection Slot | No |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | .86in, 21.844mm |
Stud Diameter | .164in, 4.17mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Shape Description | SPADE-028 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Product Range:Pidg Series | Newark Electronics |
Spring Spade Terminal 16-22AWG 21.84mm 9.53mm Tin T/R | Avnet America |
PIDG SP SPD 22-16COMM22-18MIL8 | Heilind Electronics |
PIDG SP SPD 22-16COMM22-18MIL8 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52930-1 | Internal Number: 52930-1 | TE Connectivity | TE Store |
TERMINAL, SPADE/FORK, #8, CRIMP, RED | Farnell |
PIDG Stud Size 8 M4 Straight Closed Barrel Short Spring Spade Terminal | Future Electronics |
90F6259 | element14 |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | Nylon (Polyamide) |
DR 543 IMP | AMETEK DFS 529301 | RS Americas |
Where can I find additional details, specifications and documents for a 52930-1?
Additional datasheets, footprints and schematics for 52930-1 are listed on our Part Details page. You can also find images and similar parts to 52930-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52930-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52930-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52930-1 fall under?
The 52930-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52930-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52930-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52930-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52930-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics, TE Store and Heilind Electronics Asia have stock available or on a lead time for 52930-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52930-1 often in real-time on the comparison pages.
What if I can't find stock of 52930-1?
You can fill out our help required form which you can use to request a quote for 52930-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.