Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.29
|
205
in stock
|
Buy Now | |
Heilind Electronics
from US$0.35
|
11,250
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
5,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.35
|
2,625
in stock
|
Buy Now | |
Farnell
from US$0.32
|
763
in stock
|
Buy Now | |
element14
from US$0.31
|
205
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
TE Store
from US$0.44
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Phosphor Bronze, Tin |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Red |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Overall Length | .799in, 20.3mm |
Stud Diameter | .125in, 3.18mm |
Tongue Thickness | .033in, .84mm |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Sealable | No |
Shape Description | SPADE-028 |
Support Style | Insulation Support |
Stud Size | M3, #5 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
PIDG SP SPD 22-16COM22-18MIL 5 | Heilind Electronics |
PIDG SP SPD 22-16COM22-18MIL 5 | TE Connectivity 52928-1 | RS Americas |
CRIMP TERMINAL, M3, 22AWG TO 16AWG | Farnell |
Crimp Terminal, M3, 22Awg To 16Awg | Newark Electronics |
PIDG 22-16 AWG Straight Closed Barrel Insulated Short Spring Spade Terminal | Future Electronics |
PIDG Spring Spade Terminal 16-22AWG 20.29mm 6.35mm Tin Tape | Avnet America |
Special Order: PIDG SP SPD 22-16COM22-18MIL 5 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3 #5 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52928-1 | Internal Number: 52928-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Stud Size - Metric | M3 |
Stud Size - Imperial | #5 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Red |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 52928-1?
Additional datasheets, footprints and schematics for 52928-1 are listed on our Part Details page. You can also find images and similar parts to 52928-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52928-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52928-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52928-1 fall under?
The 52928-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52928-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52928-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52928-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52928-1 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Farnell and Newark Electronics have stock available or on a lead time for 52928-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52928-1 often in real-time on the comparison pages.
What if I can't find stock of 52928-1?
You can fill out our help required form which you can use to request a quote for 52928-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.