Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Contact Layout | In-line |
Contact Type | Pin |
Contact Retention Within Housing | Without |
Contact Current Rating (Max) | 2A |
Contact Base Material | Brass |
コネクタの高さ | 11.8mm |
Panel Thickness | .81 – 1.6 mm |
Connector Height | .464in, 11.8mm |
Connector Length | .673in, 17.1mm |
Operating Voltage | 50VDC, 50VAC |
Centerline (Pitch) | 1.5mm, .059in |
Housing Material | Nylon 66 |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL Recognized |
Agency/Standard | UL, CSA |
CSA Certified | Yes |
UL File Number | E28476 |
Approved Standards | UL Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL Rating | Recognized |
Panel Mount Feature Type | Latches |
Mating Retention | With |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Strain Relief | Without |
Mating Retention Type | Locking Latch |
Circuit Application | Signal |
For Use With | MT Connector |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 600 |
Connector System | Wire-to-Panel |
Connector Style | Plug to Plug Relay Header |
Sealable | No |
Connector Type | Connector Assembly |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Mini Ct Sgl Relay 6P Blue |Amp Te Connectivity 5-292215-6 | Newark Electronics |
Conn Coupler Header M/M 6 POS 1.5mm ST Panel Mount Loose Piece | Avnet America |
Headers & Wire Housings MINI CT SGL RELAY 6P BLUE | Sager |
Where can I find additional details, specifications and documents for a 5-292215-6?
Additional datasheets, footprints and schematics for 5-292215-6 are listed on our Part Details page. You can also find images and similar parts to 5-292215-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-292215-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-292215-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-292215-6 fall under?
The 5-292215-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-292215-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-292215-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-292215-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-292215-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 5-292215-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-292215-6 often in real-time on the comparison pages.
What if I can't find stock of 5-292215-6?
You can fill out our help required form which you can use to request a quote for 5-292215-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.