Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
18,073
in stock
|
Buy Now | |
Rapid Electronics
from US$1.62
|
18,073
in stock
|
Buy Now | |
Chip One Stop
from US$1.57
|
18,073
in stock
|
Buy Now | |
Distrelec
from US$2.13
|
18,073
in stock
|
Buy Now | |
Farnell
from US$2.42
|
15,760
in stock
|
Buy Now | |
TE Store
from US$2.37
|
4,176
in stock
|
Buy Now | |
TTI Europe
from US$1.46
|
80
in stock
|
Buy Now | |
Future Electronics
from US$1.58
|
-
|
Buy Now | |
Avnet America
from US$1.61
|
-
|
Buy Now | |
element14
from US$1.95
|
-
|
Buy Now | |
Boersig
from US$1.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 14 |
---|---|
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
Contact Retention Within Housing | With |
Contact Base Material | Copper Alloy |
Row-to-Row Spacing | .299in, 7.6mm |
Wire Size | 28 – 22AWG |
Operating Voltage | 125V |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention | Without |
For Use With | Header |
Circuit Application | Power & Signal |
Comment | With cut corner. |
Packaging Method | Box & Carton |
Packaging Quantity | 40 |
実装方法 | Box & Carton |
Connector System | Wire-to-Wire |
Sealable | No |
Connector Type | Connector Assembly |
Connector Style | Plug to Plug Relay Header |
Termination Method to Wire & Cable | Crimp/IDC |
Operating Temperature Range | -20 – 120°C, -4 – 248°F |
Headers & Wire Housings 14P Mini-Drawer Conn |Amp Te Connectivity 5-292177-1 | Newark Electronics |
Headers&Wire Housings 14P MINI-DRAWER CONN | Rapid Electronics |
TE Connectivity - AMP Connector MINI DRAWER CONN FOR CT 14P | Distrelec |
CONN, HEADER, 14POS, 2ROW, 2MM, TH | Farnell |
MINI DRAWER CONN FOR CT 14P Connector Product Type: Connector Assembly Connector & Housing Type: Plug to Plug Relay Header Connector System: Wire-to-Wire Number of Positions: 14 Centerline (Pitch): .079 in Connector Assembly Plug to Plug Relay Header Wire-to-Wire 14 | Wire-To-Board Connector Assembly & Housing | Part Number: 5-292177-1 | Internal Number: 5-292177-1 | .079" | TE Connectivity | TE Store |
2mm pitch 14 pole 2 row shrouded header | RS |
Conn Wire to Board HDR 14 POS 2mm ST Panel Mount | Avnet America |
CONNECTOR, HEADER, 14POS, 2ROW, 2MM | element14 |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Header |
Product Range | AMP CT Series |
Contact Termination Type | Solder |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-292177-1?
Additional datasheets, footprints and schematics for 5-292177-1 are listed on our Part Details page. You can also find images and similar parts to 5-292177-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-292177-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-292177-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-292177-1 fall under?
The 5-292177-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-292177-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-292177-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-292177-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-292177-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-292177-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-292177-1 often in real-time on the comparison pages.
What if I can't find stock of 5-292177-1?
You can fill out our help required form which you can use to request a quote for 5-292177-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.