Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 14 |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 1A |
Contact Retention Within Housing | With |
Wire Size | 28 – 22AWG |
Row-to-Row Spacing | 7.6mm, .299in |
Operating Voltage | 125V |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Strain Relief | Without |
Panel Mount Feature | With |
Mating Retention | Without |
Circuit Application | Power & Signal |
For Use With | Header |
Packaging Quantity | 40 |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Connector Type | Connector Assembly |
Connector System | Wire-to-Wire |
Connector Style | Plug to Plug Relay Header |
Sealable | No |
Termination Method to Wire & Cable | Crimp/IDC |
Operating Temperature Range | -4 – 248°F, -20 – 120°C |
292177-1 - Mini Drawer Conn For Ct 14P |Amp Te Connectivity 292177-1 | Newark Electronics |
Conn Wire to Board HDR 14 POS 2mm Crimp ST Panel Mount | Avnet America |
MINI DRAWER CONN FOR CT 14P, Wire-to-Board Connector Assemblies and Housings | TE Connectivity 292177-1 | RS Americas |
Where can I find additional details, specifications and documents for a 292177-1?
Additional datasheets, footprints and schematics for 292177-1 are listed on our Part Details page. You can also find images and similar parts to 292177-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292177-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292177-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292177-1 fall under?
The 292177-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 292177-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292177-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 292177-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292177-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 292177-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292177-1 often in real-time on the comparison pages.
What if I can't find stock of 292177-1?
You can fill out our help required form which you can use to request a quote for 292177-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.