Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
2,989
in stock
|
Buy Now | |
Heilind Electronics
from US$0.72
|
7,600
in stock
|
Buy Now | |
element14
from US$0.63
|
2,989
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.72
|
1,520
in stock
|
Buy Now | |
Rapid Electronics
from US$1.09
|
958
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
958
in stock
|
Buy Now | |
Distrelec
from US$0.92
|
958
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
885
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
164
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
Boersig
from US$0.75
|
-
|
Buy Now | |
Electro Enterprises
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 2.84mm, .112in |
Tongue Thickness | .029in, .74mm |
Wire Size | 26 – 24AWG, .12 – .24mm², 238 – 475CMA |
Wire Insulation Diameter | 1.27 – 2.67mm, .05 – .105in |
Wire Insulation Diameter (Max) | 2.67mm, .105in |
Overall Length | 18.7mm, .736in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | #4, M2.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Shape Description | RING-041 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 26-24 4 | Heilind Electronics |
RING TERM, M2.5, #4, 0.24MM2, 24AWG | element14 |
Terminals PIDG RING 26-24 4 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG R 26-24 4 | Distrelec |
Ring Tongue Terminal 24-26AWG 18.69mm 5.15mm Tin Loose Piece | Avnet America |
Terminal, Ring Tongue, #4, Crimp, Yellow | Newark Electronics |
PIDG 26-24 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PIDG TERMINAL NYLON, TERMINAL, PIDG R 26-24 4 | TE Connectivity 52189 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4 |
Wire Size AWG Max | 24AWG |
Conductor Area CSA | 0.24mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 52189?
Additional datasheets, footprints and schematics for 52189 are listed on our Part Details page. You can also find images and similar parts to 52189 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52189 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52189 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52189 fall under?
The 52189 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52189 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52189 you can contact the distributor directly for product support, shipping queries etc.
Is the 52189 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52189 have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 52189.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52189 often in real-time on the comparison pages.
What if I can't find stock of 52189?
You can fill out our help required form which you can use to request a quote for 52189 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.