Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.19
|
1,237
in stock
|
Buy Now | |
TE Store
from US$1.50
|
3,128
in stock
|
Buy Now | |
Heilind Electronics
from US$1.41
|
2,492
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
1,237
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
1,237
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
1,237
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.41
|
582
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
RS Americas
from US$1.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Stripe Color | Yellow |
Insulation Sleeve Color | Yellow |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 202 – 810CMA, .12 – .4mm², 26 – 22AWG |
Wire Insulation Diameter (Max) | .082in, 2.083mm |
Stud Diameter | 4.82mm, .19in |
Overall Length | 19.4mm, .765in |
Wire Insulation Diameter | .05 – .082in, 1.27 – 2.083mm |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Stud Size | #10 |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
TERMINAL, PIDG, R 26-22 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: #10 Closed Ring Tongue Terminal 26 – 22 AWG .12 – .4 mm² 202 – 810 CMA | Pidg Ring Tongue Terminal | Part Number: 52124-1 | Internal Number: 52124-1 | TE Connectivity | TE Store |
TERMINAL, PIDG, R 26-22 10 | Heilind Electronics |
Terminals Terminal Pidg R 26-22 10 |Amp Te Connectivity 52124-1 | Newark Electronics |
Terminals TERMINAL PIDG R 26-22 10 | Rapid Electronics |
TE Connectivity - AMP Wire Terminal 0.4mm2 | Distrelec |
26-22 AWG 4.82 mm Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 22-26AWG 19.43mm 7.62mm Tin Loose Piece | Avnet America |
Terminal, Pidg, R 26-22 10 | TE Connectivity 52124-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm² |
Product Range | PIDG Series |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 52124-1?
Additional datasheets, footprints and schematics for 52124-1 are listed on our Part Details page. You can also find images and similar parts to 52124-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52124-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52124-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52124-1 fall under?
The 52124-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52124-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52124-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52124-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52124-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 52124-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52124-1 often in real-time on the comparison pages.
What if I can't find stock of 52124-1?
You can fill out our help required form which you can use to request a quote for 52124-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.