Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$144.56
|
No stock
|
Buy Now | |
Avnet America
from US$1.13
|
1,423
in stock
|
Buy Now | |
TE Store
from US$2.76
|
1,304
in stock
|
Buy Now | |
Powell Electronics
from US$1.49
|
1,300
in stock
|
Buy Now | |
Heilind Electronics
from US$1.45
|
1,087
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.45
|
326
in stock
|
Buy Now | |
RS Americas
from US$1.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Insulation Diameter (Max) | .515in, 13.08mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .265in, 6.73mm |
Wire Insulation Diameter | 13.08mm, .515in |
Overall Length | 49.479mm, 1.948in |
Wire Size | 4AWG, 21.2mm², 33100 – 52600CMA |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Sealable | No |
Shape Description | RING-044 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Stud Size | 1/4, M6 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
Ring Tongue Terminal 4AWG 49.48mm 13.87mm Tin Loose Piece | Avnet America |
TERMINAL R PG 4 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 21.2 mm² Wire Size: 33100 – 52600 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 4 AWG 21.2 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 52043-1 | Internal Number: 52043-1 | TE Connectivity | TE Store |
TERMINAL R PG 4 1/4 | Heilind Electronics |
Terminal, Ring Tongue 1/4In Crimp Yellow | Newark Electronics |
Terminal, Ring Tongue, Insulated Tin Plated, 4 AWG, Yellow | TE Connectivity 52043-1 | RS Americas |
Where can I find additional details, specifications and documents for a 52043-1?
Additional datasheets, footprints and schematics for 52043-1 are listed on our Part Details page. You can also find images and similar parts to 52043-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52043-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52043-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52043-1 fall under?
The 52043-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52043-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52043-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52043-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52043-1 have stock available?
Authorised distributors including Avnet America, TE Store, Powell Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 52043-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52043-1 often in real-time on the comparison pages.
What if I can't find stock of 52043-1?
You can fill out our help required form which you can use to request a quote for 52043-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.