1490536-1 Part Information
Details for 1490536-1 by TE Connectivity
Application Tooling>Portable Crimp Tools
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2702.0000 |
Stock Information
Details
Part Downloads
Part Specifications
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Power Type | Hydraulic, Manual, Battery |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Compatible Parts
Alternative Part Descriptions
- HYP10 PLASTI-GRIP 4AWG DIE SET | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1490536-1?
Additional datasheets, footprints and schematics for 1490536-1 are listed in our Part Details tab. You can also find the 1490536-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1490536-1 in the Pricing & Inventory tab next to part details. You can view 1490536-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1490536-1 fall under?
The 1490536-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 1490536-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1490536-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1490536-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1490536-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1490536-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1490536-1 often in real-time on the comparison pages.
What if I can't find stock of 1490536-1?
You can fill out our help required form which you can use to request a quote for 1490536-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.