Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,777.08
|
No stock
|
Buy Now | |
Distrelec
from US$2,340.75
|
2,500
in stock
|
Buy Now | |
Conrad
from US$0.37
|
300
in stock
|
Buy Now | |
Heilind Electronics
from US$1,830.00
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$2,127.46
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$1,820.00
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$513.40
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1,830.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$1,482.79
|
-
|
Buy Now | |
RS Americas
from US$1,667.11
|
-
|
Buy Now | |
Boersig
from US$2,137.45
|
-
|
Buy Now | |
TE Store
from US$1,561.48
|
-
|
Buy Now |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
---|---|
Power Type | Hydraulic, Manual, Battery |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
TE Connectivity HYP8 TERMINYL 4AWG DIE SET | Distrelec |
DIE TERMINYL 69051 #4 | Heilind Electronics |
Punches&Dies DIE TERMINYL 69051 #4 | Rapid Electronics |
Crimp Tool Die, 4Awg, Shank Die | Newark Electronics |
Crimping Die for Hydraulic Crimping Head or Hydraulic Hand | Avnet America |
Powered Crimp Tools | RS Americas |
HYP8 TERMINYL 4AWG DIE SET | Boersig |
HYP8 TERMINYL 4AWG DIE SET Tool Grade: Premium Crimp Tooling Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) MIL Spec TE Certification: Yes – Certificate Included Power Technology Type: Manual Hydraulic Battery Premium Crimp Tooling Removable/Interchangeable – Certificate Included | Hand Crimping Tool | Part Number: 47822 | Internal Number: 47822 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 47822?
Additional datasheets, footprints and schematics for 47822 are listed on our Part Details page. You can also find images and similar parts to 47822 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47822 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47822 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47822 fall under?
The 47822 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 47822 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47822 you can contact the distributor directly for product support, shipping queries etc.
Is the 47822 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47822 have stock available?
Authorised distributors including Distrelec, Conrad, Heilind Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 47822.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47822 often in real-time on the comparison pages.
What if I can't find stock of 47822?
You can fill out our help required form which you can use to request a quote for 47822 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.