Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.77
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.77
|
67,861
in stock
|
Buy Now | |
TE Store
from US$1.20
|
49,736
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.77
|
13,572
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
1,926
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
1,656
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
30
in stock
|
Buy Now | |
Avnet America
-
|
1,892
in stock
|
Buy Now | |
element14
from US$0.58
|
-
|
Buy Now | |
Sager
from US$0.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .79mm, .031in |
Overall Length | 1.586in, 40.284mm |
Wire Insulation Diameter | 9.14mm, .36in |
Stud Diameter | .265in, 6.73mm |
Wire Size | 13100 – 20800CMA, 8AWG, 8mm² |
Wire Insulation Diameter (Max) | 9.14mm, .36in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | 1/4, M6 |
Insulated | Yes |
Shape Description | RING-044 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,R PG 8 1/4 | Heilind Electronics |
TERMINAL,R PG 8 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8 mm² Wire Size: 13100 – 20800 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 8 AWG 8 mm² 13100 – 20800 CMA | Ring Terminal | Part Number: 52041-1 | Internal Number: 52041-1 | TE Connectivity | TE Store |
Terminal,r Pg 8 1/4 |Amp Te Connectivity 52041-1 | Newark Electronics |
Terminal Ring Tongue, 8AWG, 1/4 Closed Barrel, PlastiGrip Series | TE Connectivity 52041-1 | RS Americas |
Plasti-Grip 8 AWG Straight Closed Barrel Vinyl Insulated Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 8AWG 40.28mm 12.14mm Tin Loose Piece | Avnet America |
TERMINAL, RING TONGUE, 1/4", 8AWG, RED | element14 |
Terminals RING TERMINAL | Sager |
TERMINAL,R PG 8 1-4 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 8AWG |
Conductor Area CSA | 10.54mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Where can I find additional details, specifications and documents for a 52041-1?
Additional datasheets, footprints and schematics for 52041-1 are listed on our Part Details page. You can also find images and similar parts to 52041-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52041-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52041-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52041-1 fall under?
The 52041-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52041-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52041-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52041-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52041-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for 52041-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52041-1 often in real-time on the comparison pages.
What if I can't find stock of 52041-1?
You can fill out our help required form which you can use to request a quote for 52041-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.