Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.06
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.34
|
1,056
in stock
|
Buy Now | |
Chip One Stop
from US$2.11
|
1,056
in stock
|
Buy Now | |
Farnell
from US$3.22
|
850
in stock
|
Buy Now | |
Avnet America
from US$1.95
|
-
|
Buy Now | |
RS Americas
from US$2.03
|
-
|
Buy Now | |
element14
from US$1.66
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Cable Connector Orientation | Straight |
Body Material | Zinc |
Body Finish | Plated |
Body Shape | Circular |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 16.256mm, .64in |
Impedance | 50Ω |
PCB Mount Retention | Without |
Detent | Without |
RF Contact Captivation Method | Solder |
Panel Mount Feature Type | Lockwasher and Nut |
RF Connector Coupling Mechanism | Threaded |
Connector Mounting Type | Panel |
Operating Frequency | 2GHz |
Dielectric Material | PTFE |
Packaging Method | Box |
実装方法 | Box |
RF Connector Style | Jack |
RF Interface | TNC |
Connector System | Cable-to-Panel |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder Terminal |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
TNC BHSKT + TAG 75OHM NICKEL GOLD PLTD | Farnell |
TNC socket + tag 75ohm Ni gold plated | RS |
Conn TNC RCP 0Hz to 2GHz 75Ohm Solder ST Panel Mount Gold | Avnet America |
Straight 75Ohms Panel Mount TNC Connector, jack, Solder Termination | TE Connectivity 5-1814804-3 | RS Americas |
RF COAXIAL, TNC, STRAIGHT JACK, 75OHM | element14 |
Tnc Bhskt + Tag 75Ohm Nickel Gold Pltd |Amp Te Connectivity 5-1814804-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5-1814804-3?
Additional datasheets, footprints and schematics for 5-1814804-3 are listed on our Part Details page. You can also find images and similar parts to 5-1814804-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1814804-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1814804-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1814804-3 fall under?
The 5-1814804-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1814804-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1814804-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1814804-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1814804-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, RS and Avnet America have stock available or on a lead time for 5-1814804-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1814804-3 often in real-time on the comparison pages.
What if I can't find stock of 5-1814804-3?
You can fill out our help required form which you can use to request a quote for 5-1814804-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.