Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.22
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.09
|
348
in stock
|
Buy Now | |
Chip One Stop
from US$2.94
|
348
in stock
|
Buy Now | |
Farnell
from US$3.61
|
280
in stock
|
Buy Now | |
Newark Electronics
from US$2.61
|
-
|
Buy Now | |
Avnet America
from US$2.57
|
-
|
Buy Now | |
element14
from US$2.83
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Body Material | Zinc |
---|---|
Cable Connector Orientation | Straight |
Body Plating Material | Nickel |
Body Shape | Circular |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
Crimp Type | Hex |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Phosphor Bronze |
Panel Thickness (Recommended) | 5.5mm, .217in |
RF Connector Mated Outer Diameter (Approximate) | .64in, 16.256mm |
Impedance | 50Ω |
PCB Mount Retention | Without |
Detent | Without |
RF Contact Captivation Method | Mechanical |
Panel Mount Feature Type | Lockwasher and Nut |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 4GHz |
Dielectric Material | Delrin |
Gasket Material | Silicone Rubber |
実装方法 | Box |
Packaging Method | Box |
Connector System | Cable-to-Panel |
RF Connector Style | Jack |
RF Interface | TNC |
Connector Seal Type | Gasket |
Sealable | Yes |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 58 |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
RF CONN, TNC BHD JACK STR 50 OHM CRIMP | Farnell |
TNC hex 50ohm Ni plated RG58C/U | RS |
Rf/Coaxial, Tnc Bhd Jack Str 50 Ohm Crimp | Newark Electronics |
Conn TNC RCP 0Hz to 4GHz 50Ohm Crimp ST Panel Mount Nickel Individual | Avnet America |
RF COAXIAL, TNC, STRAIGHT JACK, 50OHM | element14 |
Where can I find additional details, specifications and documents for a 5-1814802-3?
Additional datasheets, footprints and schematics for 5-1814802-3 are listed on our Part Details page. You can also find images and similar parts to 5-1814802-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1814802-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1814802-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1814802-3 fall under?
The 5-1814802-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1814802-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1814802-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1814802-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1814802-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, RS and Newark Electronics have stock available or on a lead time for 5-1814802-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1814802-3 often in real-time on the comparison pages.
What if I can't find stock of 5-1814802-3?
You can fill out our help required form which you can use to request a quote for 5-1814802-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.