Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.77
|
165
in stock
|
Buy Now | |
TTI Europe
from US$6.16
|
2,600
in stock
|
Buy Now | |
TE Store
from US$9.84
|
1,802
in stock
|
Buy Now | |
Future Electronics
from US$7.77
|
650
in stock
|
Buy Now | |
Newark Electronics
from US$11.58
|
165
in stock
|
Buy Now | |
element14
from US$8.08
|
165
in stock
|
Buy Now | |
Avnet America
from US$6.88
|
-
|
Buy Now | |
RS Americas
from US$9.21
|
-
|
Buy Now | |
Avnet Asia
from US$8.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Assembly Process Feature Material | Steel |
---|---|
Number of Positions | 160 |
Board-to-Board Configuration | Mezzanine |
Stackable | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Tab |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | .2µm, 8µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Stack Height | 13mm, 17mm, .669in, 5mm, .354in, .512in, 9mm, .197in |
Connector Height | 5mm, .197in |
コネクタの高さ | 5mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Centerline (Pitch) | .8mm, .031in |
Mating Entry Location | Top |
Housing Material | Matte |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Locating Post Length | .5mm, .02in |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Positioning Bosses |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention | Without |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Reel Diameter | .5in |
実装方法 | Tape & Reel |
Packaging Quantity | 650 |
Packaging Method | Tape & Reel |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
High Temperature Compatible | Yes |
0.8FH,P05H.5,160,08/SN,TR,SC | TTI Europe |
0.8FH,P05H.5,160,08/Sn,TR,SC PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 160 Centerline (Pitch): .8 mm PCB Mount Header Vertical Board-to-Board 160 | Plug Connector: Free Height & Board-Board & Vertical | Part Number: 5177986-8 | Internal Number: 5177986-8 | .8 mm | TE Connectivity | TE Store |
160 Position 0.8 mm Vertical Surface Mount Strip Connector Header | Future Electronics |
Connector, Stacking, Plug, 160Pos, 2Rows Rohs Compliant: Yes |Amp Te Connectivity 5177986-8 | Newark Electronics |
CONNECTOR, STACKING, PLUG, 160POS, 2ROWS | element14 |
0.8mm Free Height FH Connectors | Avnet America |
0.8FH, P05H.5,160,08/Sn, TR, SC, PCB Headers and Receptacles | TE Connectivity 5177986-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | Free Height (FH) Series |
RoHS: | Unknown |
Product Range | Free Height (FH) Series |
---|---|
No. of Contacts | 160Contacts |
Gender | Plug |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 5177986-8?
Additional datasheets, footprints and schematics for 5177986-8 are listed on our Part Details page. You can also find images and similar parts to 5177986-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5177986-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5177986-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5177986-8 fall under?
The 5177986-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5177986-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5177986-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5177986-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5177986-8 have stock available?
Authorised distributors including TTI Europe, TE Store, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 5177986-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5177986-8 often in real-time on the comparison pages.
What if I can't find stock of 5177986-8?
You can fill out our help required form which you can use to request a quote for 5177986-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.