Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Assembly Process Feature Material | Steel |
---|---|
Board-to-Board Configuration | Mezzanine |
Number of Positions | 160 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Stackable | Yes |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Current Rating (Max) | .5A |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Thickness | 78.74µin, 2µm |
Contact Layout | Inline |
Contact Mating Area Plating Material Finish | Matte |
コネクタの高さ | 17mm |
Stack Height | .669in, .709in, 18mm, 19mm, 20mm, .787in, .748in, 17mm |
Connector Height | .669in, 17mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Centerline (Pitch) | .8mm, .031in |
Mating Entry Location | Top |
Housing Material | Matte |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Locating Post Length | .5mm, .02in |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Positioning Bosses |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention | Without |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Reel Diameter | .5in |
Packaging Method | Tape & Reel |
Packaging Quantity | 100 |
実装方法 | Tape & Reel |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Connectors 0.8Fh,r17H.5,160,30/Sn,tr,sc |Amp Te Connectivity 2-1735482-8 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2-1735482-8?
Additional datasheets, footprints and schematics for 2-1735482-8 are listed on our Part Details page. You can also find images and similar parts to 2-1735482-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1735482-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1735482-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1735482-8 fall under?
The 2-1735482-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-1735482-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1735482-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1735482-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1735482-8 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2-1735482-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1735482-8 often in real-time on the comparison pages.
What if I can't find stock of 2-1735482-8?
You can fill out our help required form which you can use to request a quote for 2-1735482-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.