Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.43
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.21
|
62,891
in stock
|
Buy Now | |
Rapid Electronics
from US$5.97
|
62,891
in stock
|
Buy Now | |
Chip One Stop
from US$5.03
|
62,891
in stock
|
Buy Now | |
Distrelec
from US$8.63
|
62,891
in stock
|
Buy Now | |
Future Electronics
from US$3.39
|
112
in stock
|
Buy Now | |
Avnet America
from US$5.78
|
-
|
Buy Now | |
RS Americas
from US$5.97
|
-
|
Buy Now | |
element14
from US$6.96
|
-
|
Buy Now | |
TE Store
from US$12.14
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Beschichtungsmaterial der PCB-Arretierung | Tin over Nickel |
---|---|
PCB Retention Feature Material | Copper Alloy |
PCB Retention Feature Plating Material | Tin over Nickel |
Number of Positions | 50 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
Connector Height | .187in, 4.75mm |
Row-to-Row Spacing | .05in, 1.27mm |
コネクタの高さ | 4.75mm |
Operating Voltage | 30VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | LCP |
Housing Color | Black |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarizing Tab |
PCB Mount Retention Type | Hold-Down Post |
Mating Alignment | With |
PCB Mount Retention | With |
Solder Process Feature | Board Standoff |
Packaging Quantity | 19 |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 105°C |
Connectors 50 Pos Smt Recpt Vert Dual Row |Amp Te Connectivity 5-104652-5 | Newark Electronics |
Connectors 50 POS SMT RECPT VERT DUAL ROW | Rapid Electronics |
TE Connectivity 50 50/50 GRID DRST SFMNT RCPT Board to Board & Mezzanine Connectors 50 POS SMT RECPT VERT DUAL ROW | Distrelec |
CONN, RCPT, 50POS, 2ROW, SMT | Farnell |
AMPMODU 50 Position SMT Dual Row Vertical .050 x.050 Board to Board Receptacle | Future Electronics |
Conn Socket Strip RCP 50 POS 1.27mm Solder ST SMD Tube | Avnet America |
PCB Receptacle, 1.27mm, Surface, 50 Double Row, AMPMODU 50/50 Grid Series | TE Connectivity 5-104652-5 | RS Americas |
RECEPTACLE, SMT, 50WAY | element14 |
Special Order: 50 50/50 GRID DRST SFMNT RCPT PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 50 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 50 | PCB Header & Receptacle | Part Number: 5-104652-5 | Internal Number: 5-104652-5 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU 50/50 Grid Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Receptacle |
Product Range | AMPMODU 50/50 Grid Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Approval Category | CSA LR7189 UL E28476 |
Colour | Black |
Connector Mounting Orientation | PCB |
Contact Termination | Solder |
Current Max | 4A |
Current per Contact Max | 0.5A |
External Length / Height | 4.75mm |
Flammability Rating | UL94V-0 |
Housing | Glass-filled Thermoplastic |
Insulation Resistance | 5000Mohm |
Length | 36.22mm |
Operating Temperature Max | +105°C |
Operating Temperature Min | -65°C |
Row Pitch | 1.27mm |
Termination Method | Solder |
Voltage Rating VAC | 30V |
Withstand Voltage | 300V |
Where can I find additional details, specifications and documents for a 5-104652-5?
Additional datasheets, footprints and schematics for 5-104652-5 are listed on our Part Details page. You can also find images and similar parts to 5-104652-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104652-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104652-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104652-5 fall under?
The 5-104652-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104652-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104652-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104652-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104652-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-104652-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104652-5 often in real-time on the comparison pages.
What if I can't find stock of 5-104652-5?
You can fill out our help required form which you can use to request a quote for 5-104652-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.