Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.29
Beschichtungsmaterial der PCB-Arretierung | Tin over Nickel |
---|---|
PCB Retention Feature Plating Material | Tin over Nickel |
PCB Retention Feature Material | Copper Alloy |
Post Size | .015in |
Connector Profile | Standard |
Number of Positions | 50 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Connector Contact Load Condition | Fully Loaded |
Contact Current Rating (Max) | .5A |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Mating Post Length | .12in, 3.048mm |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Mating Area Plating Material Thickness | 30µin |
Row-to-Row Spacing | .05in, 1.27mm |
Shrouded End Dimension | .036in |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 300 VAC |
Number of Shrouded Sides | 4 |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latching |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Retention | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Hold-Down Post |
Mating Alignment Type | Latch |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 12 |
実装方法 | Tube, Box & Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 105°C |
50 Position 1.27mm Right Angle Surface Mount Board-to-Board Header | Future Electronics |
50 50/50 Grid Ra Hdr W/Ltch Lf |Amp Te Connectivity 5-104895-5 | Newark Electronics |
Conn Shrouded Header HDR 50 POS 1.27mm Solder RA SMD Tube | Avnet America |
Connector, AMPMODU, 50 50/50 Grid Ra Hdr W/Ltch Lf | TE Connectivity 5-104895-5 | RS Americas |
Special Order: 50 50/50 GRID RA HDR W/LTCH LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 50 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 50 | PCB Header & Receptacle | Part Number: 5-104895-5 | Internal Number: 5-104895-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-104895-5?
Additional datasheets, footprints and schematics for 5-104895-5 are listed on our Part Details page. You can also find images and similar parts to 5-104895-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104895-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104895-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104895-5 fall under?
The 5-104895-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104895-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104895-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104895-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104895-5 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 5-104895-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104895-5 often in real-time on the comparison pages.
What if I can't find stock of 5-104895-5?
You can fill out our help required form which you can use to request a quote for 5-104895-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.