PCB Retention Feature Material | Copper Alloy |
---|---|
Connector Profile | Standard |
Post Size | .015in |
PCB Retention Feature Plating Material | Tin over Nickel |
Beschichtungsmaterial der PCB-Arretierung | Tin over Nickel |
Number of Positions | 50 |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
Contact Type | Pin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | .12in, 3.048mm |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Base Material | Brass |
Row-to-Row Spacing | 1.27mm, .05in |
Shrouded End Dimension | .036in |
Dielectric Withstanding Voltage | 300 VAC |
Operating Voltage | 30VAC |
Number of Shrouded Sides | 1 |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Thermoplastic |
Housing Color | Black |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
Strain Relief | Without |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
実装方法 | Box & Tube, Tube |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 12 |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 105°C |
50 50/50 GRID RA HDR LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 50 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 50 | PCB Header & Receptacle | Part Number: 5-104894-5 | Internal Number: 5-104894-5 | TE Connectivity | TE Store |
Wtb Connector, Header, 50Pos, 1.27Mm | Newark Electronics |
WTB CONNECTOR, HEADER, 50POS, 1.27MM | element14 |
Conn Shrouded Header HDR 50 POS 1.27mm Solder RA SMD Tube | Avnet America |
Connector, AMPMODU, 50 50/50 Grid Ra Hdr Lf | TE Connectivity 5-104894-5 | RS Americas |
Where can I find additional details, specifications and documents for a 5-104894-5?
Additional datasheets, footprints and schematics for 5-104894-5 are listed on our Part Details page. You can also find images and similar parts to 5-104894-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104894-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104894-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104894-5 fall under?
The 5-104894-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104894-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104894-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104894-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104894-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Avnet America and RS Americas have stock available or on a lead time for 5-104894-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104894-5 often in real-time on the comparison pages.
What if I can't find stock of 5-104894-5?
You can fill out our help required form which you can use to request a quote for 5-104894-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.