Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.92
|
No stock
|
Buy Now | |
TE Store
from US$3.80
|
1,129
in stock
|
Buy Now | |
Powell Electronics
from US$3.42
|
1,092
in stock
|
Buy Now | |
Rapid Electronics
from US$4.22
|
130
in stock
|
Buy Now | |
Chip One Stop
from US$3.97
|
130
in stock
|
Buy Now | |
Future Electronics
from US$2.62
|
-
|
Buy Now | |
Avnet America
from US$2.63
|
-
|
Buy Now | |
RS Americas
from US$3.82
|
-
|
Buy Now | |
element14
from US$2.99
|
-
|
Buy Now | |
Farnell
from US$3.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Daisy Chain | With |
Post Size | .64mm, .025in |
Number of Rows | 2 |
Ejection Latches | Without |
PCB Mount Orientation | Vertical |
Number of Positions | 24 |
Contact Termination Area Plating Material | Tin |
Contact Design | Square Post |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Shrouded End Dimension | 3.81mm, .15in |
コネクタの高さ | 8.813mm |
Connector Height | 8.813mm, .347in |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 1.5in, 38.1mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Glass Filled PPA |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Center, Dual Polarizing Bar |
PCB Mount Retention Type | Retention Solder Tails |
Mating Alignment | With |
Mating Retention | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Polarization | With |
PCB Mount Retention | With |
Circuit Application | Signal |
For Use With | Mates with Receptacles |
Solder Process Feature | Board Standoff |
Packaging Quantity | 30 |
実装方法 | Tube |
Packaging Method | Tube |
Connector Type | Header |
製品タイプ | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Pin Header |
Connector & Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .12in, 3.05mm |
Temperature Rating | High |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
A/L LOW PRO HDR 24P VERT HT Connector System: Wire-to-Board Number of Positions: 24 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Wire-to-Board 24 2.54 mm .1" | Ribbon Cable Connector | Part Number: 5104338-5 | Internal Number: 5104338-5 | TE Connectivity | TE Store |
100X100 Hdr 2X012P Vert Low Profile |Amp Te Connectivity 5104338-5 | Newark Electronics |
100X100 HDR 2X012P VERT LOW PROFILE | Rapid Electronics |
Conn Shrouded Header HDR 24 POS 2.54mm Solder ST Thru-Hole | Avnet America |
HEADER, PIN, AMP-LATCH, 24 POS, 2.54 X 2.54, VERTICAL, LOW PROFILE, PCB | TE Connectivity 5104338-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 24Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Tail Length | 3.05mm |
Where can I find additional details, specifications and documents for a 5104338-5?
Additional datasheets, footprints and schematics for 5104338-5 are listed on our Part Details page. You can also find images and similar parts to 5104338-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5104338-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5104338-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5104338-5 fall under?
The 5104338-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5104338-5 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5104338-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5104338-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5104338-5 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5104338-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5104338-5 often in real-time on the comparison pages.
What if I can't find stock of 5104338-5?
You can fill out our help required form which you can use to request a quote for 5104338-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.