Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.27
|
No stock
|
Buy Now | |
TE Store
from US$53.78
|
677
in stock
|
Buy Now | |
Newark Electronics
from US$24.84
|
471
in stock
|
Buy Now | |
Rapid Electronics
from US$19.42
|
471
in stock
|
Buy Now | |
Chip One Stop
from US$22.20
|
471
in stock
|
Buy Now | |
Distrelec
from US$21.69
|
471
in stock
|
Buy Now | |
Avnet America
from US$13.44
|
340
in stock
|
Buy Now | |
RS Americas
from US$23.10
|
-
|
Buy Now | |
element14
from US$22.02
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 100 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
Contact Type | Socket |
Contact Current Rating (Max) | 4A |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Connector Height | .35in, 8.89mm |
コネクタの高さ | 8.89mm |
Row-to-Row Spacing | .1in, 2.54mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 30VAC |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Thermoplastic |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Hold-Down Post |
PCB Mount Retention | With |
Solder Process Feature | Board Standoff |
実装方法 | Box & Tube, Tube |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 8 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1in, 2.54mm |
Operating Temperature Range | -65 – 105°C |
100 SYS 50 RCPT ASSY DRST SN PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 100 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 100 | PCB Header & Receptacle | Part Number: 5-104078-8 | Internal Number: 5-104078-8 | TE Connectivity | TE Store |
Connectors 100 Pos Recept Vert Dual Row |Amp Te Connectivity 5-104078-8 | Newark Electronics |
Connectors 100 POS RECEPT VERT DUAL ROW | Rapid Electronics |
TE Connectivity - AMP PCB Conn 100 SYS 50 RCPT ASSY DRST SN | Distrelec |
Conn Socket Strip RCP 100 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America |
Connector, AMPMODU, 100 Sys 50 Rcpt Assy Drst Sn | TE Connectivity 5-104078-8 | RS Americas |
CONNECTOR, RCPT, 100POS, 2ROW, 1.27MM | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 100Contacts |
Gender | Receptacle |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-104078-8?
Additional datasheets, footprints and schematics for 5-104078-8 are listed on our Part Details page. You can also find images and similar parts to 5-104078-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104078-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104078-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104078-8 fall under?
The 5-104078-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104078-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104078-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104078-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104078-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5-104078-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104078-8 often in real-time on the comparison pages.
What if I can't find stock of 5-104078-8?
You can fill out our help required form which you can use to request a quote for 5-104078-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.