6-104118-7 PCB Connectors by TE Connectivity

100 SYS 50 HDR DRRA UNSHRD SN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Post Size .381mm, .015in
Connector Profile Standard
PCB Mount Orientation Right Angle
Number of Positions 100
Connector Contact Load Condition Fully Loaded
Number of Rows 2
Mating Post Length 2.54mm, .1in
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) 1A
Contact Mating Area Plating Material Thickness 30µin
Contact Mating Area Plating Material Gold
Contact Base Material Phosphor Bronze
Contact Type Pin
Contact Shape & Form Round
PCB Contact Termination Area Plating Material Tin
PCB Contact Termination Area Plating Material Thickness 150 – 250µin
Contact Underplating Material Nickel
PCB Thickness (Recommended) .055in, 1.4mm
Row-to-Row Spacing 2.54mm, .1in
Operating Voltage 30VAC
Dielectric Withstanding Voltage 500 V
Number of Shrouded Sides 1
Housing Material Thermoplastic
Centerline (Pitch) 1.27mm, .05in
Housing Color Black
Approved Standards UL E28476
UL Flammability Rating UL 94V-0
Zugelassene Standards UL E28476
Strain Relief Without
Mating Alignment Without
PCB Mount Retention Without
Panel Mount Feature Without
実装方法 Tube, Box & Tube
Packaging Quantity 8
Packaging Method Tube, Box & Tube
Connector & Contact Terminates To Printed Circuit Board
Header Type Unshrouded
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length .1in, 2.54mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C


Alternative Descriptions

Conn Unshrouded Header HDR 100 POS 1.27mm Solder RA Thru-Hole Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6-104118-7?

Additional datasheets, footprints and schematics for 6-104118-7 are listed on our Part Details page. You can also find images and similar parts to 6-104118-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6-104118-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-104118-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6-104118-7 fall under?

The 6-104118-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 6-104118-7 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6-104118-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 6-104118-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6-104118-7 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 6-104118-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6-104118-7 often in real-time on the comparison pages.

What if I can't find stock of 6-104118-7?

You can fill out our help required form which you can use to request a quote for 6-104118-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay