Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Prices starting from US$18.39
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$40.11
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$29.08
|
91
in stock
|
Buy Now | |
Rapid Electronics
from US$26.50
|
91
in stock
|
Buy Now | |
Chip One Stop
from US$25.40
|
91
in stock
|
Buy Now | |
Farnell
from US$33.53
|
12
in stock
|
Buy Now | |
Future Electronics
from US$28.69
|
-
|
Buy Now | |
Avnet America
from US$25.28
|
-
|
Buy Now | |
RS Americas
from US$29.64
|
-
|
Buy Now | |
TTI Europe
from US$18.39
|
-
|
Buy Now | |
TE Store
from US$63.23
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 100Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connectors Sys50 Smt Hdr 100P Shrouded |Amp Te Connectivity 1-104549-0 | Newark Electronics |
Connectors SYS50 SMT HDR 100P SHROUDED | Rapid Electronics |
TE Connectivity - AMP PCB Conn 100 SYS50 SRFMNT HDR DRST SHRD | Distrelec |
AMPMODU 100 Position Surface Mount Dual Row Straight .050 x .100 Header | Future Electronics |
Conn Shrouded Header HDR 100 POS 1.27mm Solder ST SMD Tube | Avnet America |
TE | RS Americas |
100P PCB HDR VER SMT BLACK | TTI Europe |
Special Order: 100 SYS50 SRFMNT HDR DRST SHRD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Wire-to-Board Number of Positions: 100 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 100 | PCB Header & Receptacle | Part Number: 1-104549-0 | Internal Number: 1-104549-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-104549-0 .?
Additional datasheets, footprints and schematics for 1-104549-0 . are listed on our Part Details page. You can also find images and similar parts to 1-104549-0 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-104549-0 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-104549-0 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-104549-0 . fall under?
The 1-104549-0 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-104549-0 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-104549-0 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-104549-0 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-104549-0 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-104549-0 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-104549-0 . often in real-time on the comparison pages.
What if I can't find stock of 1-104549-0 .?
You can fill out our help required form which you can use to request a quote for 1-104549-0 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.