Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.80
|
674
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
674
in stock
|
Buy Now | |
Rapid Electronics
from US$1.59
|
674
in stock
|
Buy Now | |
Chip One Stop
from US$1.83
|
674
in stock
|
Buy Now | |
Farnell
from US$3.07
|
550
in stock
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
RS Americas
from US$1.74
|
-
|
Buy Now | |
Boersig
from US$1.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | 1.37mm, .054in |
Connector Length | 50.55mm, 1.99in |
Connector Height | 2.49mm, .098in |
Wire Size | .12 – .4mm², 26 – 22AWG |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 2.49mm |
Dielectric Withstanding Voltage (Max) | 600V |
Termination Resistance | 15mΩ |
Insulation Resistance | 5000MΩ |
Operating Voltage | 267V |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Retention | Without |
Strain Relief | With |
For Use With | Mates with Headers |
Comment | Ribbon Cable Notched handles 22-28 AWG, Maximum insulation diameter is 1.14 [.045] for Pneumatic Terminators. |
実装方法 | Tube |
Packaging Quantity | 55 |
Packaging Method | Tube |
Applied Pressure | Standard |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
5X4 Mte Rcpt Sr Ribbed .100Cl |Amp Te Connectivity 5-103970-3 | Newark Electronics |
TE Connectivity 5X4 MTE RCPT SR RIBBED .100CL Headers & | Distrelec |
CONNECTOR, RCPT, 4POS, 1ROW, 2.54MM | Farnell |
Conn Housing RCP 4 POS 2.54mm Crimp ST Cable Mount Strip | Avnet America |
Connector, AMPMODU, 5X4 Mte Rcpt Sr Ribbed .100Cl | TE Connectivity 5-103970-3 | RS Americas |
Where can I find additional details, specifications and documents for a 5-103970-3?
Additional datasheets, footprints and schematics for 5-103970-3 are listed on our Part Details page. You can also find images and similar parts to 5-103970-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-103970-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-103970-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-103970-3 fall under?
The 5-103970-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-103970-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-103970-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-103970-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-103970-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-103970-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-103970-3 often in real-time on the comparison pages.
What if I can't find stock of 5-103970-3?
You can fill out our help required form which you can use to request a quote for 5-103970-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.