Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1363936,
1104989, 1329656 |
Prices starting from US$2.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.95
|
14
in stock
|
Buy Now | |
TTI Europe
from US$3.65
|
814
in stock
|
Buy Now | |
Newark Electronics
from US$7.82
|
748
in stock
|
Buy Now | |
Avnet America
from US$4.25
|
748
in stock
|
Buy Now | |
TE Store
from US$6.07
|
417
in stock
|
Buy Now | |
Chip One Stop
from US$3.33
|
330
in stock
|
Buy Now | |
Heilind Electronics
from US$5.37
|
49
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.37
|
16
in stock
|
Buy Now | |
element14
from US$6.93
|
14
in stock
|
Buy Now | |
Future Electronics
from US$4.44
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,784
in stock
|
Buy Now | |
RS Americas
from US$5.97
|
-
|
Buy Now | |
Avnet Asia
from US$2.27
|
-
|
Buy Now | |
Boersig
from US$5.22
|
-
|
Buy Now | |
Distrelec
from US$8.87
|
-
|
Buy Now |
Rows Loaded | A, D, B, E, C |
---|---|
Number of Rows | 5 |
Number of Columns | 11 |
Number of Positions | 55 |
PCB Mount Orientation | Right Angle |
Backplane Architecture | Mezzanine |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Phosphor Bronze |
Feedthrough Post Length | 3.7mm |
Contact Mating Area Plating Material | Performance Based |
Contact Type | Socket |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
CompactPCI Designation | None |
Module Length | 25mm |
Housing Material | PBT GF |
Centerline (Pitch) | .078in, 2mm |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | No |
Mating Alignment Type | Guide Lugs |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 22 |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Shielded | No |
Connector System | Board-to-Board |
Sealable | No |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Termination End Plating Material | Tin |
Interface Type | 2mm HM |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Z-PACK/C 2MM HM REC 55P RA | TTI Europe |
Product Range:Z-Pack Series | Newark Electronics |
Conn Hard Metric RCP 55 POS 2mm Press Fit RA Thru-Hole | Avnet America |
Z-PACK/C RAF 55P PCB Connector Assembly Type: PCB Mount Receptacle Data Rate: ≤1 Gb/s Number of Columns: 11 Number of Rows: 5 Backplane Architecture: Mezzanine PCB Mount Receptacle ≤1 Gb/s 11 5 | Hm Receptacle Connector: Traditional Backplane & Coplanar & 2Mm | Part Number: 5100161-1 | Internal Number: 5100161-1 | Alias Number: 1104989 | TE Connectivity | TE Store |
CONNECTOR, RCPT, 55POS, 2MM | element14 |
Type C 55 Position 2 mm Receptacle Right Angle Hard Metric PCB Mount Connector | Future Electronics |
Z-PACK HM Series 2mm 55 Way 5 Row Right Angle PCB Socket Through Hole Free Board | TE Connectivity 5100161-1 | RS Americas |
TE Connectivity Z-PACK/C RAF 55P Board Connector 55 Contact(s) 5 Row(s) Female Right Angle 0.079 inch Pitch Solder Terminal Locking Gray Insulator Receptacle | Distrelec |
Where can I find additional details, specifications and documents for a 5100161-1?
Additional datasheets, footprints and schematics for 5100161-1 are listed on our Part Details page. You can also find images and similar parts to 5100161-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5100161-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5100161-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5100161-1 fall under?
The 5100161-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5100161-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5100161-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5100161-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5100161-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, TE Store and Chip One Stop have stock available or on a lead time for 5100161-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5100161-1 often in real-time on the comparison pages.
What if I can't find stock of 5100161-1?
You can fill out our help required form which you can use to request a quote for 5100161-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.