Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.16
|
No stock
|
Buy Now | |
TTI Europe
from US$2.32
|
1,008
in stock
|
Buy Now | |
Rapid Electronics
from US$5.47
|
638
in stock
|
Buy Now | |
Chip One Stop
from US$2.60
|
638
in stock
|
Buy Now | |
Distrelec
from US$5.70
|
638
in stock
|
Buy Now | |
Future Electronics
from US$2.46
|
314
in stock
|
Buy Now | |
TE Store
from US$3.81
|
305
in stock
|
Buy Now | |
Newark Electronics
from US$3.55
|
136
in stock
|
Buy Now | |
Heilind Electronics
from US$3.16
|
78
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.16
|
26
in stock
|
Buy Now | |
Avnet America
-
|
136
in stock
|
Buy Now | |
RS Americas
from US$3.46
|
-
|
Buy Now | |
element14
from US$2.72
|
-
|
Buy Now | |
Avnet Asia
from US$2.83
|
-
|
Buy Now | |
Boersig
from US$3.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 55 |
---|---|
Rows Loaded | D, E, B, A, C |
PCB Mount Orientation | Vertical |
Number of Columns | 11 |
Number of Rows | 5 |
Backplane Architecture | Mezzanine |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Performance Based |
Contact Mating Area Plating Material Thickness | .38µm, 15µin |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Feedthrough Post Length | 3.7mm |
CompactPCI Designation | None |
Contact Base Material | Phosphor Bronze |
Module Length | 25mm |
Housing Material | PBT GF |
Centerline (Pitch) | .078in, 2mm |
Housing Color | Gray |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Front Mating Level | Level 1 |
Mating Alignment Type | Polarizing Peg |
Circuit Application | Signal |
Comment | This module type is used only at one end of stacked connector modules |
Packaging Quantity | 22 |
Packaging Method | Tube |
実装方法 | Tube |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
PCB Connector Assembly Type | PCB Mount Header |
Crosstalk Version | Standard |
Data Rate | ≤1Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | 2mm HM |
Termination End Plating Material | Tin |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Hard Metric Connectors HDR C/055P VRT B-PLANE HM | Rapid Electronics |
TE Connectivity - AMP BP Connector 2MM HDR 55 P EXTN MOD | Distrelec |
Z-Pack Series 500 V 55 2 mm Pitch 1.5 A 55 position 5 Row Male Pins Connector | Future Electronics |
2MM HDR, 55 POS EXTN MOD PCB Connector Assembly Type: PCB Mount Header Data Rate: ≤1 Gb/s Number of Columns: 11 Number of Rows: 5 Backplane Architecture: Mezzanine PCB Mount Header ≤1 Gb/s 11 5 | Hard Metric Male Connector: Traditional Backplane & Mezzanine & 2Mm | Part Number: 5100159-1 | Internal Number: 5100159-1 | TE Connectivity | TE Store |
Product Range:Z-Pack Series | Newark Electronics |
2MM HDR 55 POS EXTN MOD | Heilind Electronics |
Conn Hard Metric M 55 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Connectors, Hard Metric, HDR C/055P VRT B-PLANE HM | TE Connectivity 5100159-1 | RS Americas |
PLUG, PCB, VERT, TYPE C, 5ROW, 55WAY | element14 |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Product Range | Z-PACK Series |
---|---|
No. of Contacts | 55Contacts |
Card Edge / Backplane Connector Type | Backplane |
Pitch Spacing | 2mm |
Gender | Header |
Contact Termination Type | Press Fit |
No. of Rows | 5Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Colour | Grey |
Connector Type | Hard Metric (HM) |
Contact Resistance | 13.5mohm |
Contact Termination | Press Fit Vertical |
Current Rating | 1.5A |
Flammability Rating | UL94V-0 |
Lead Spacing | 2mm |
Material | Glass Filled Polyester |
Where can I find additional details, specifications and documents for a 5100159-1?
Additional datasheets, footprints and schematics for 5100159-1 are listed on our Part Details page. You can also find images and similar parts to 5100159-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5100159-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5100159-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5100159-1 fall under?
The 5100159-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5100159-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5100159-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5100159-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5100159-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 5100159-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5100159-1 often in real-time on the comparison pages.
What if I can't find stock of 5100159-1?
You can fill out our help required form which you can use to request a quote for 5100159-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.