Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Columns | 5 |
---|---|
Backplane Architecture | Mezzanine |
Number of Rows | 11 |
Number of Positions | 55 |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | .7A |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
CompactPCI Designation | None |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Feedthrough Post Length | 3.8mm |
Contact Mating Area Length | 8.2mm |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Performance Based |
Module Length | 24.9mm |
Centerline (Pitch) | 2mm, .078in |
Housing Material | Polyester - GF |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
実装方法 | Tube |
Packaging Method | Tube |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Make First / Break Last | No |
Shielded | No |
Data Rate | ≤1Gb/s |
Interface Type | 2mm HM |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination End Plating Material | Tin |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Z-Pack/C Ramh. 55P. |Te Connectivity 1857008-1 | Newark Electronics |
55 Position 2 mm Pitch Plug Right Angle Hard Metric PCB Mount Connector | Future Electronics |
Conn Hard Metric PL 55 POS 2mm Solder RA Thru-Hole | Avnet America |
Connector, Z-Pack/C Ramh. 55P. | TE Connectivity 1857008-1 | RS Americas |
Special Order: Z-PACK/C RAMH. 55P. PCB Connector Assembly Type: PCB Mount Header Data Rate: ≤1 Gb/s Number of Columns: 5 Number of Rows: 11 Backplane Architecture: Mezzanine PCB Mount Header ≤1 Gb/s 5 11 | Hard Metric Backplane Male Connector: Right Angle & Coplanar & 2Mm | Part Number: 1857008-1 | Internal Number: 1857008-1 | TE Connectivity | TE Store |
RECTANGULAR CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1857008-1?
Additional datasheets, footprints and schematics for 1857008-1 are listed on our Part Details page. You can also find images and similar parts to 1857008-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1857008-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1857008-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1857008-1 fall under?
The 1857008-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1857008-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1857008-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1857008-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1857008-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1857008-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1857008-1 often in real-time on the comparison pages.
What if I can't find stock of 1857008-1?
You can fill out our help required form which you can use to request a quote for 1857008-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.