Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.33
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.72
|
9,050
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.85
|
-
|
Buy Now | |
Newark Electronics
from US$0.76
|
-
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
element14
from US$0.74
|
-
|
Buy Now | |
Farnell
from US$0.75
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 50 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 33 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 35 |
Rated Ripple Current (Rms) (mA) | 850 |
Rated Voltage (V) | 50 |
Leakage Current (Max.) (μA) | 330 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 8 |
Height (Max) (mm) | 7 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | E7 |
Rated Ripple Current-1 (mArms) | 2700 |
Weight (Typ.) (g) | 0.6 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 850 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 35 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 330 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 6.9 |
Minimum packaging quantity (piece) | 1000 |
Weight [Typ.] (g) | 0.55 |
OS-CON SVPK 33uF 50V 8x7mm | Schukat Electronic |
Aluminum Polymer Capacitor, 33 uF, 50 V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
SVPK 33uF 50V 20% 8x6,9 | Rutronik |
Capacitor Al Polymer SMD SVPK 50V 33uF | RS |
Cap, 33Îœf, 50V | Newark Electronics |
OS-CON / SVPK / 50V / 33uF / 125C / 1000h / 8x7mm / ESR 35mOhm / ripple2.7Arms / | Future Electronics |
Aluminum Polymer Capacitor, 33 uF, 50 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
CAP, 33µF, 50V | element14 |
Where can I find additional details, specifications and documents for a 50SVPK33M?
Additional datasheets, footprints and schematics for 50SVPK33M are listed on our Part Details page. You can also find images and similar parts to 50SVPK33M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50SVPK33M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50SVPK33M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50SVPK33M fall under?
The 50SVPK33M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPK Series.
Can I view similar or alternative parts?
You can view similar parts to 50SVPK33M when available in the SVPK Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50SVPK33M you can contact the distributor directly for product support, shipping queries etc.
Is the 50SVPK33M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50SVPK33M have stock available?
Authorised distributors including Schukat Electronic, Avnet Abacus, Rutronik, RS and Newark Electronics have stock available or on a lead time for 50SVPK33M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50SVPK33M often in real-time on the comparison pages.
What if I can't find stock of 50SVPK33M?
You can fill out our help required form which you can use to request a quote for 50SVPK33M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.