Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.11
|
5,286
in stock
|
Buy Now | |
Schukat Electronic
from US$1.27
|
650
in stock
|
Buy Now | |
Future Electronics
from US$1.08
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$2.01
|
342
in stock
|
Buy Now | |
element14
from US$1.46
|
342
in stock
|
Buy Now | |
Farnell
from US$1.26
|
342
in stock
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Voltage (DC) (V) | 50 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 120 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 20 |
Rated Ripple Current (Rms) (mA) | 1350 |
Rated Voltage (V) | 50 |
Leakage Current (Max.) (μA) | 1200 |
Operating Temperature Range (°C) | -55 to 125 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 1000 |
Temperature Range (°C) | -55 to 125 |
Body Diameter (mm) | 10 |
Height (Max) (mm) | 12.7 |
Endurance@Temp.-1 | 1000@125°C |
Size Code | F12 |
Rated Ripple Current-1 (mArms) | 4300 |
Weight (Typ.) (g) | 1.4 |
Rated Ripple Current-1 (temp.) (°C) | T≦105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
Rated Ripple Current-2 (mArms) | 1350 |
Rated Ripple Current-2 (temp.) (°C) | 105<T≦125 |
Rated Ripple Current-2 (freq.) (kHz) | 100 |
ESR (mΩ) | 20 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 1200 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 12.6 |
Minimum packaging quantity (piece) | 400 |
Weight [Typ.] (g) | 1.4 |
Capacitor Al Polymer SMD SVPK 50V 120uF | RS |
OS-CON SVPK 120uF 50V 10x12,7mm | Schukat Electronic |
SVPK Series 50 v 120 uf 125'c 10x12.6mm Low ESR SMD OS-CON Aluminum Polymer | Future Electronics |
Cap, 120Îœf, 50V | Newark Electronics |
CAP, 120µF, 50V | element14 |
Aluminum Polymer Capacitor, 120uF, 50V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Aluminum Polymer Capacitor, 120uF, 50V, � 20%, Radial Can - SMD, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 50SVPK120M?
Additional datasheets, footprints and schematics for 50SVPK120M are listed on our Part Details page. You can also find images and similar parts to 50SVPK120M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50SVPK120M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50SVPK120M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50SVPK120M fall under?
The 50SVPK120M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPK Series.
Can I view similar or alternative parts?
You can view similar parts to 50SVPK120M when available in the SVPK Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50SVPK120M you can contact the distributor directly for product support, shipping queries etc.
Is the 50SVPK120M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50SVPK120M have stock available?
Authorised distributors including RS, Schukat Electronic, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 50SVPK120M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50SVPK120M often in real-time on the comparison pages.
What if I can't find stock of 50SVPK120M?
You can fill out our help required form which you can use to request a quote for 50SVPK120M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.