Status: | Unknown |
---|---|
Series: | 5.0SMDJ Series |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
3,260
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
3,260
in stock
|
Buy Now | |
element14
from US$0.91
|
3,260
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
Avnet Asia
from US$0.75
|
-
|
Buy Now | |
TTI Europe
from US$0.85
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now |
Product Range | 5.0SMDJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 54V |
Clamping Voltage Vc Max | 87.1V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 60V |
Breakdown Voltage Max | 66.3V |
Peak Pulse Power Dissipation | 5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Tvs Diode, 5Kw, 54V, Unidir, Do-214Ab | Newark Electronics |
TVS DIODE, 5KW, 54V, UNIDIR, DO-214AB | element14 |
5.0SMDJ Series 6.5 W 66.3 V Uni-Directional Surface Mount TVS Diode - SMC | Future Electronics |
5.0KW 54VWM 5% UNI DO214AB | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
5.0SMDJ Transient Voltage Suppressor Diode Single Uni-Directional 54V 300A 5KW 2-Pin DO-214AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a 5.0SMDJ54A?
Additional datasheets, footprints and schematics for 5.0SMDJ54A are listed on our Part Details page. You can also find images and similar parts to 5.0SMDJ54A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5.0SMDJ54A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5.0SMDJ54A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5.0SMDJ54A fall under?
The 5.0SMDJ54A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 5.0SMDJ54A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5.0SMDJ54A you can contact the distributor directly for product support, shipping queries etc.
Is the 5.0SMDJ54A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5.0SMDJ54A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for 5.0SMDJ54A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5.0SMDJ54A often in real-time on the comparison pages.
What if I can't find stock of 5.0SMDJ54A?
You can fill out our help required form which you can use to request a quote for 5.0SMDJ54A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.