Status: | Unknown |
---|---|
Series: | 5.0SMDJ Series |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.29
|
2,357
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$0.97
|
6,000
in stock
|
Buy Now | |
element14
from US$0.79
|
5,070
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
2,357
in stock
|
Buy Now | |
Rutronik
from US$1.37
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 5.0SMDJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 48V |
Clamping Voltage Vc Max | 77.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 53.3V |
Breakdown Voltage Max | 58.9V |
Peak Pulse Power Dissipation | 5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
5.0SMDJ Series 48 V 5000 W Bi-Directional Transient Voltage Suppressor - SMC | Future Electronics |
5.0KW 48VWM 5% BI DO214AB | TTI Europe |
Tvs Diode, 5Kw, 48V, Bidir, Do-214Ab | Newark Electronics |
TVS-DIODE BI 5KW 57V SMC | Rutronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS DIODE, BIDIR, 100.6V, 5KW, SMC | element14 |
5.0SMDJ Transient Voltage Suppressor Diode Single Bi-Directional 48V 300A 5KW 2-Pin DO-214AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a 5.0SMDJ48CA?
Additional datasheets, footprints and schematics for 5.0SMDJ48CA are listed on our Part Details page. You can also find images and similar parts to 5.0SMDJ48CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5.0SMDJ48CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5.0SMDJ48CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5.0SMDJ48CA fall under?
The 5.0SMDJ48CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 5.0SMDJ48CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5.0SMDJ48CA you can contact the distributor directly for product support, shipping queries etc.
Is the 5.0SMDJ48CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5.0SMDJ48CA have stock available?
Authorised distributors including Chip One Stop, Future Electronics, TTI Europe, element14 and Farnell have stock available or on a lead time for 5.0SMDJ48CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5.0SMDJ48CA often in real-time on the comparison pages.
What if I can't find stock of 5.0SMDJ48CA?
You can fill out our help required form which you can use to request a quote for 5.0SMDJ48CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.