Status: | Unknown |
---|---|
Series: | 5.0SMDJ Series |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
2,610
in stock
|
Buy Now | |
TTI Europe
from US$0.91
|
3,000
in stock
|
Buy Now | |
element14
from US$1.12
|
2,712
in stock
|
Buy Now | |
Farnell
from US$1.11
|
2,712
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
2,190
in stock
|
Buy Now | |
Rutronik
from US$1.27
|
-
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now |
Product Range | 5.0SMDJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 40V |
Clamping Voltage Vc Max | 64.5V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 44.4V |
Breakdown Voltage Max | 49.1V |
Peak Pulse Power Dissipation | 5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
5.0KW 40VWM 5% BI DO214AB | TTI Europe |
TVS DIODE, 5KW, 40V, BIDIR, DO-214AB | element14 |
TVS 5KW 40V 5%BI DO-214AB TR13 RoHS | RS |
Transient Suppressor Diode,single,bidirectional,40V V(Rwm),do-214Ab/Smc Rohs Compliant: Yes |Littelfuse 5.0SMDJ40CA | Newark Electronics |
TVS-DIODE BI 5KW 47V SMC TR07 | Rutronik |
5.05MDJ Series 40 V 5 kW Surface Mount Bi-Directional TVS Diode - DO-214AB | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
5.0SMDJ Transient Voltage Suppressor Diode Single Bi-Directional 40V 300A 5KW 2-Pin DO-214AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a 5.0SMDJ40CA?
Additional datasheets, footprints and schematics for 5.0SMDJ40CA are listed on our Part Details page. You can also find images and similar parts to 5.0SMDJ40CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5.0SMDJ40CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5.0SMDJ40CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5.0SMDJ40CA fall under?
The 5.0SMDJ40CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 5.0SMDJ40CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5.0SMDJ40CA you can contact the distributor directly for product support, shipping queries etc.
Is the 5.0SMDJ40CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5.0SMDJ40CA have stock available?
Authorised distributors including TTI Europe, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 5.0SMDJ40CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5.0SMDJ40CA often in real-time on the comparison pages.
What if I can't find stock of 5.0SMDJ40CA?
You can fill out our help required form which you can use to request a quote for 5.0SMDJ40CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.