Status: | Unknown |
---|---|
Series: | 5.0SMDJ Series |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
No stock
|
Buy Now | |
TTI Europe
from US$0.87
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
8,067
in stock
|
Buy Now | |
CoreStaff
from US$1.00
|
2,845
in stock
|
Buy Now | |
element14
from US$1.25
|
2,311
in stock
|
Buy Now | |
Farnell
from US$1.16
|
2,311
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
1,548
in stock
|
Buy Now | |
Rutronik
from US$1.27
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 5.0SMDJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
Breakdown Voltage Max | 40.6V |
Peak Pulse Power Dissipation | 5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
5.0KW 33VWM 5% BI DO214AB | TTI Europe |
5.0SMDJ Series 33 V 5 kW Surface Mount Bi-Directional TVS Diode - DO-214AB | Future Electronics |
TVS DIODE, 5KW, 33V, BIDIR, DO-214AB | element14 |
Tvs Diode, 5Kw, 33V, Bi-Directional, Surface Mount- Smd | Newark Electronics |
TVS-DIODE BI 5KW 39V SMC T7 | Rutronik |
TVS 5KW 33V 5%BI DO-214AB TR13 RoHS | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Diode, Bidirectional, 33 V, 69.3 V, DO-214AB (SMC), 2 Pins | Avnet America |
Where can I find additional details, specifications and documents for a 5.0SMDJ33CA?
Additional datasheets, footprints and schematics for 5.0SMDJ33CA are listed on our Part Details page. You can also find images and similar parts to 5.0SMDJ33CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5.0SMDJ33CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5.0SMDJ33CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5.0SMDJ33CA fall under?
The 5.0SMDJ33CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 5.0SMDJ33CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5.0SMDJ33CA you can contact the distributor directly for product support, shipping queries etc.
Is the 5.0SMDJ33CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5.0SMDJ33CA have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, CoreStaff and element14 have stock available or on a lead time for 5.0SMDJ33CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5.0SMDJ33CA often in real-time on the comparison pages.
What if I can't find stock of 5.0SMDJ33CA?
You can fill out our help required form which you can use to request a quote for 5.0SMDJ33CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.