Status: | Unknown |
---|---|
Series: | 5.0SMDJ Series |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
295
in stock
|
Buy Now | |
TTI Europe
from US$0.71
|
42,000
in stock
|
Buy Now | |
CoreStaff
from US$0.80
|
2,540
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
1,826
in stock
|
Buy Now | |
element14
from US$0.79
|
1,826
in stock
|
Buy Now | |
Farnell
from US$0.78
|
1,826
in stock
|
Buy Now | |
Schukat Electronic
from US$1.04
|
1,650
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | 5.0SMDJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 30V |
Clamping Voltage Vc Max | 48.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 33.3V |
Breakdown Voltage Max | 36.8V |
Peak Pulse Power Dissipation | 5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
5.0KW 30VWM 5% UNI DO214AB | TTI Europe |
Tvs Diode, 5Kw, 30V, Unidir, Do-214Ab | Newark Electronics |
TVS DIODE, 5KW, 30V, UNIDIR, DO-214AB | element14 |
TVS 5KW 30V 5%UNI DO-214AB TR13 RoHS | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Diode, Unidirectional, 30 V, 62.9 V, DO-214AB (SMC), 2 Pins | Avnet America |
Where can I find additional details, specifications and documents for a 5.0SMDJ30A?
Additional datasheets, footprints and schematics for 5.0SMDJ30A are listed on our Part Details page. You can also find images and similar parts to 5.0SMDJ30A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5.0SMDJ30A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5.0SMDJ30A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5.0SMDJ30A fall under?
The 5.0SMDJ30A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 5.0SMDJ30A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5.0SMDJ30A you can contact the distributor directly for product support, shipping queries etc.
Is the 5.0SMDJ30A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5.0SMDJ30A have stock available?
Authorised distributors including TTI Europe, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5.0SMDJ30A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5.0SMDJ30A often in real-time on the comparison pages.
What if I can't find stock of 5.0SMDJ30A?
You can fill out our help required form which you can use to request a quote for 5.0SMDJ30A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.