Status: | Unknown |
---|---|
Series: | 5.0SMDJ Series |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
2,505
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
3,050
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.78
|
2,768
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
2,505
in stock
|
Buy Now | |
element14
from US$0.79
|
2,505
in stock
|
Buy Now | |
Avnet America
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | 5.0SMDJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 28V |
Clamping Voltage Vc Max | 45.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.1V |
Breakdown Voltage Max | 34.4V |
Peak Pulse Power Dissipation | 5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
5.0KW 28VWM 5% UNI DO214AB | TTI Europe |
Tvs Diode, 5Kw, 28V, Unidir, Do-214Ab | Newark Electronics |
TVS DIODE, 5KW, 28V, UNIDIR, DO-214AB | element14 |
5.0SMDJ Series 5 kW 28 V Uni-Directional Surface Mount TVS Diode - DO-214AB | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
5.0SMDJ Transient Voltage Suppressor Diode Single Uni-Directional 28V 300A 5KW 2-Pin DO-214AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a 5.0SMDJ28A?
Additional datasheets, footprints and schematics for 5.0SMDJ28A are listed on our Part Details page. You can also find images and similar parts to 5.0SMDJ28A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5.0SMDJ28A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5.0SMDJ28A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5.0SMDJ28A fall under?
The 5.0SMDJ28A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 5.0SMDJ28A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5.0SMDJ28A you can contact the distributor directly for product support, shipping queries etc.
Is the 5.0SMDJ28A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5.0SMDJ28A have stock available?
Authorised distributors including Chip One Stop, TTI Europe, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for 5.0SMDJ28A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5.0SMDJ28A often in real-time on the comparison pages.
What if I can't find stock of 5.0SMDJ28A?
You can fill out our help required form which you can use to request a quote for 5.0SMDJ28A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.