Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
1
in stock
|
Buy Now | |
TTI Europe
from US$0.76
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
2,589
in stock
|
Buy Now | |
element14
from US$0.95
|
2,589
in stock
|
Buy Now | |
Farnell
from US$0.95
|
2,589
in stock
|
Buy Now | |
Distrelec
from US$1.31
|
906
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now |
Product Range | - |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 16.7V |
Breakdown Voltage Max | 18.5V |
Peak Pulse Power Dissipation | 5kW |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 16.7V to 18.5V |
Peak Pulse Current Ippm | 205A |
Power Dissipation Pd | 6.5W |
5.0KW 15VWM 5% BI DO214AB | TTI Europe |
Diode, Tvs, 15V, 5Kw, 5%, Bi, Smd | Newark Electronics |
DIODE, TVS, 15V, 5KW, 5%, BI, SMD | element14 |
Littelfuse TVS Diode, Bi-Directional, 15V, 205A, DO-214AB, SMC | Distrelec |
TVS 5KW 15V 5%BI DO-214AB TR13 RoHS | RS |
Diode TVS Single Bi-Dir 15V 5KW 2-Pin DO-214AB T/R | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
5.0SMDJ Transient Voltage Suppressor Diode Single Bi-Directional 15V 300A 5KW 2-Pin DO-214AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a 5.0SMDJ15CA?
Additional datasheets, footprints and schematics for 5.0SMDJ15CA are listed on our Part Details page. You can also find images and similar parts to 5.0SMDJ15CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5.0SMDJ15CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5.0SMDJ15CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5.0SMDJ15CA fall under?
The 5.0SMDJ15CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 5.0SMDJ15CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5.0SMDJ15CA you can contact the distributor directly for product support, shipping queries etc.
Is the 5.0SMDJ15CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5.0SMDJ15CA have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 5.0SMDJ15CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5.0SMDJ15CA often in real-time on the comparison pages.
What if I can't find stock of 5.0SMDJ15CA?
You can fill out our help required form which you can use to request a quote for 5.0SMDJ15CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.