Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
No stock
|
Buy Now | |
Future Electronics
from US$0.70
|
828,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.94
|
3,167
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
element14
from US$0.86
|
-
|
Buy Now | |
TTI Europe
from US$0.71
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
TVS Diode Single Uni-Dir 13V 5KW 2-Pin | Future Electronics |
Diode: TVS | Transfer Multisort Elektronik |
Transient Suppressor Diode,single,unidirectional,13V V(Rwm),do-214Ab/Smc Rohs Compliant: Yes |Littelfuse 5.0SMDJ13A | Newark Electronics |
5.0KW 13VWM 5% UNI DO214AB | TTI Europe |
TVS DIODE, UNIDIR, 13V, DO-214AB | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode TVS Single Uni-Directional 13V 5000W 2-Pin DO-214AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a 5.0SMDJ13A?
Additional datasheets, footprints and schematics for 5.0SMDJ13A are listed on our Part Details page. You can also find images and similar parts to 5.0SMDJ13A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5.0SMDJ13A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5.0SMDJ13A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5.0SMDJ13A fall under?
The 5.0SMDJ13A is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to 5.0SMDJ13A when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5.0SMDJ13A you can contact the distributor directly for product support, shipping queries etc.
Is the 5.0SMDJ13A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5.0SMDJ13A have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5.0SMDJ13A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5.0SMDJ13A often in real-time on the comparison pages.
What if I can't find stock of 5.0SMDJ13A?
You can fill out our help required form which you can use to request a quote for 5.0SMDJ13A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.